location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office BX935FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB92301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9.8 kg
Long product name Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The long product name of Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Office BX935FWD - LCD 19.8cm + 8.9cm touch screen, Print Resolution 5760 x 1440 dpi, 300 dpi, CIS, 1x USB, LAN, WLAN, Black
More>>>
Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official description of Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect product for busy small businesses that need a fast and efficient device to consolidate print, scan, copy and fax functions. It comes with the added benefits of Wi-Fi, twin paper trays and a large touch screen.

For busy offices: Save valuable time with fast, business-quality, print speeds of up to 15 pages per minute in mono and 9.2 pages per minute in colour, or up to 38 pages per minute in draft mode. Boost productivity further with double-sided printing, a double-sided automatic document feeder and 500-sheet twin front-loading paper trays.

Value for money: Save up to 50 percent on cost per page compared to competitive lasers and print up to 1,000 pages - the equivalent of two reams of paper - with Epson's individual XL Stag inks.

Easy to use: A large, smart-navigation touch-panel with integrated touch screen make this printer straightforward to use. Share between multiple users with Ethernet and secure Wi-Fi connectivity, and use Epson iPrint to print from smartphones and tablet PCs.

Short summary description Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX935FWD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office BX935FWD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
1.9 s
Time to first page (colour, normal)
5.8 s
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Paper handling
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroDrive, microSDHC, miniSD, miniSDHC, MMCmicro, MS PRO, MS PRO Duo, MS PRO Duo Mark 2, SD, SDHC
Sound power level (standby)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
3.9 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.8 kg
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Fax Utility, PageManager 9
Other features
Hardware scan resolution
2400 x 2400 DPI
Dimensions (WxDxH)
446 x 368 x 300 mm
Compatible operating systems
Windows XP, XP-x64, Vista, 7, Mac OS 10.4.11
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 03:34:45
Uk has collected 7 expert reviews for Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2012-02-11 03:34:43
Review date: 23 December, 2011. Review by: Jamie Carter The circa £200 level of the market for home office-friendly, do-it-all printers is competitive indeed, but this oversized option from Epson covers more bases than most – and proves an efficient p...
Good 500 sheet capacity, speed, versatility, easy setup, WiFi, remote printing & smartphone integration, touchscreen operation...
Bad Average results, photo quality...
Bottom line Fairly cheap to run and with more features than many competitors, the only worry we have with Epson’s rotund BX935FWD is thoroughly average results. If a quick and cheap-to-run printer is required, with faxing, scanning and photocopying more important...
80%
uk.hardware.info
Updated:
2014-01-03 19:08:21
If you have a home office, then your needs in terms of a printer or all-in-one are a little different than if you don't work from home. When you print frequently it is nice if you don't constantly have to change paper or inkt cartridges. But you also do...
Bottom line The Epson Stylus Office BX935FWD is a very compact all-in-one printer with many connectors and a high capacity becaus of the two paper trays. This printer prints text very fast, but printing photos takes quite a long time compared to competitors. The qu...
0%
Brand Image Product code Product Stock Price from
Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
(show image)
C11CB88303 BX630FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB86301 Office BX635FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA78301 Office BX320FW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)