location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office BX635FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB86301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 8 kg
Long product name Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The long product name of Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer, cable, ink cartridges, user guides, software, warranty, 2pl, 38ppm, 5760 x 1440 dpi, CIS, 33.6kbps, USB, WiFi, Ethernet, 16W, LCD Screen, Black
More>>>
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official description of Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network-ready, high-speed 4-in-1
Keep productivity high and costs low with this high-speed, network-ready device for small businesses, that prints, copies, scans and faxes.

Businesses can save valuable time and money with this fast and cost-efficient 4-in-1 printer which comes with Ethernet and Wi-Fi connectivity.

Time-saving features: Produce business-quality documents at speeds of up to 15 pages per minute in mono and 7.1 pages per minute in colour*1, or up to 38 pages per minute in draft mode*2. Boost productivity even more with double-sided printing at up to 7.9ppm/4.7ppm in mono/colour*1, a 250-sheet front-loading paper tray and a double-sided automatic document feeder to allow users to copy, scan and fax two-sided documents.

Keep costs under control: Save up to 50 percent on cost per page compared to competitive lasers*3, and print up to 1,000 pages - the equivalent of two reams of paper - with Epson's XL Stag inks*2.

Get connected: Share across the entire business with Ethernet or Wi-Fi connectivity with enhanced WPA2 wireless security. Epson iPrint*4 enables users to print from smartphones and tablet PCs.

Easy to use: A 6.3cm colour LCD screen with accompanying PictBridge, USB flash and memory card slots offer straightforward PC-free printing.

Short summary description Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX635FWD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office BX635FWD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.9 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.7 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Paper handling
Photo paper sizes (imperial)
10x15"
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA2
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
16 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
446 x 360 x 226 mm
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-03-17 02:29:45
Uk has collected 8 expert reviews for Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-03-17 02:29:44
Epson's Stylus Office BX635FWD is an inkjet MFP aimed at small businesses and home offices. It's a well-specified device – with support for wired and wireless networks, a built-in fax modem and a 30-page document feeder for unattended multi-page copies...
Bottom line A competent and competitive MFP for office-orientated work, but the torn text at low and medium quality settings is a problem...
60%
digitalversus.com
Updated:
2012-03-17 02:29:44
This printer is responsive in all modes. From off position you have to wait 31 seconds to print the first page and just 20 seconds from standby. When up and running, it prints a page in 8 seconds. These times make it an above average inkjet printer.The...
Good Low cost per page, Epson has added remote printing with Epson Connect, 2 cartridge sizes (standard and XL), Wifi, Ethernet and doublesided, Good desktop and doublesided speeds, Responsive coming out of standby and from off position, Quiet...
Bad Slow photo prints, No double paper loader, Visible drops on prints, Too many buttons...
Bottom line The Epson Stylus Office BX635FWD is an economical printer that does everything required of a pro printer. It's just slightly let down by its print quality...
80%
gadgetspeak.com
Updated:
2012-03-17 02:29:44
My recent print jobs have been carried out by a new Epson multifunction device. Read my report...
76%
trustedreviews.com
Updated:
2012-03-17 02:29:44
Epson's Stylus Office range is designed for SOHO customers and most models provide fax functions. Many, like the BX635FWD, reviewed here, also include good photo support, so people who need an all-in-one for both tasks are well supported. This is a big, s...
Good Fast black print for class, including duplex, Card slots include CompactFlash, 2,400ppi scanner...
Bad iPrint photo came through in strips, Slightly fuzzy print on plain paper, Complete driver download needed...
80%
computeractive.co.uk
Updated:
2013-04-14 13:45:46
Epson's Stylus Office BX635FWD is aimed at small offices and home offices, but despite an upright, sensible-shoes design it still manages to look reasonably attractive. It's rather well specified, supporting wireless networks and photo printing from va...
0%
Brand Image Product code Product Stock Price from
Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
(show image)
C11CB88303 BX630FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CB90311 Office BX535WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB92301 Office BX935FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB45301 Office BX305FW Plus 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA97301 Office BX925FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB08301 Office BX305FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CA70311 Office BX525WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi
(show image)
C11CA69301 Office BX625FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA78301 Office BX320FW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)