location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Book3 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy Book3 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP940XFG-KC3NL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095116884
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 20:33:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i5-1340P (12MB Cache)
  • - 35.6 cm (14") WQXGA+ 2880 x 1800 AMOLED
  • - 16GB LPDDR5-SDRAM & 512GB SSD
Long product name Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite :
The long product name of Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1340P (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") WQXGA+ 2880 x 1800 AMOLED, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home
More>>>
Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
The official description of Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Career-accelerating speed
This processor means business. Achieve it all with the latest 13th Gen Intel® Core™ processor. Plus, this on-the-go powerhouse seamlessly syncs with other Galaxy devices to multiply multitasking with ease.

Your work on full display
See your ambitions come to life on a 3K AMOLED screen (2880 X 1800). This jaw-dropping laptop continues Samsung's rich heritage of innovative displays with a 16:10 aspect ratio, the largest ever for Galaxy.

Thin, light, premium design
Pursue your ambitions from anywhere with an amazingly thin, lightweight design. This powerful PC is ready to move with you on your trip to the top.

Packed with ports
Look like a pro while you’re owning the day with a wide range of ports — plus a larger touchpad. No need for a clunky adaptor. Connect to bigger screens, external storage devices and more with ease.

Power to move forward
Stay powered through your projects with a long-lasting battery. Then, charge up in a flash with the Fast Charging USB-C charger that also works with your other Galaxy devices.

Command the room from anywhere
Whether you’re live streaming or video conferencing, make an impact with a full-HD webcam, studio-quality dual mics and four AKG-tuned speakers to help you hear every word.

The Galaxy connected experience
Multiply your productivity with one seamless experience across all your devices. Galaxy breaks down barriers so you can do more effortlessly.

Short summary description Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This short summary of the Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Book3 Pro , Intel® Core™ i5, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This is an auto-generated long summary of Samsung Galaxy Book3 Pro Intel® Core™ i5 i5-1340P Laptop 35.6 cm (14") WQXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy Book3 Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1340P. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Graphite. Weight: 1.17 kg

Design
Product type *
Laptop
Product colour *
Graphite
Form factor *
Clamshell
Housing material
Aluminium
Introduction year
2023
Original brand name
Samsung
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
WQXGA+
Panel type
AMOLED
Native aspect ratio
16:10
Display brightness
400 cd/m²
Pixel density
243 ppi
Display diagonal (metric)
35.6 cm
Contrast ratio (typical)
2000000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1340P
Processor cores
12
Processor boost frequency
4.6 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
On-board graphics card 4K support
Yes
On-board graphics card 6K support
Yes
Graphics card Open GL support
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Speakers manufacturer
AKG
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
Performance
GPS (satellite)
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
63 Wh
Fast charging
Yes
Battery weight
241 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
312.3 mm
Depth
223.8 mm
Height
11.3 mm
Weight *
1.17 kg
Packaging content
Cables included
USB Type-C
Logistics data
Harmonized System (HS) code
8471300000
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)