location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Book3 360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy Book3 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP730QFG-KA2NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i5-1340P (12MB Cache)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 AMOLED Touch
  • - 16GB LPDDR4x-SDRAM (1 x 16) & 256GB SSD
Long product name Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite :
The long product name of Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1340P (12MB Cache), 16GB LPDDR4x-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 AMOLED Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home
More>>>
Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
The official description of Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual design. Twice the productivity.
Weighing just under 1.2kg, Galaxy Book3 360 13"" delivers an intuitive 2-in-1 hybrid experience in lightweight form. Use as a powerful laptop or flip into tablet mode to take full advantage of the touchscreen. Unlock your creativity with the fast and accurate S Pen.

S Pen. To screen. To life
Turn your bright ideas into inspiring content — simply flip the screen, grab the S Pen and jot down ideas, sketch, draw and fine-tune photos and videos with incredible precision.

Life-like visuals for larger-than-life entertainment
Jump right into the action through the immersive FHD Super AMOLED display. Feel the rush in movies and games, brought to life in vibrant colours, superb contrast and with a fast response time. Stay in your fun zone as long as you like thanks to reduced blue light emission.

Next-level performance with 13th Gen Intel® Core™
Make the most of your day with the latest 13th Gen Intel® Core™ processor, delivering super fast and reliable performance for extreme productivity.
The hybrid-core architecture lets you multitask quickly and power through heavy workloads.

More ports. More possibilities.
With a wide range of built-in ports, get the plugs and versatility you've been searching for — HDMI, USB-A, microSD slot and even a Thunderbolt 4 port for blazing-fast 40 Gbps file transfers. No dongle needed.

Keeps up with you day and night
Stay powered through your projects with a long-lasting battery. Then, take a power nap as your laptop charges up in a flash — with a light and compact charger that even works with your other Galaxy devices.

Immerse yourself in dynamic sound
Complete your entertainment experience with the depth and clarity of the dual-speaker audio system. Tuned with Dolby Atmos, the stereo speakers level up your content with stunning sound detail.

Studio Mode has entered the video chat
Studio Mode gets you camera-ready with smart features — from enhanced AI Noise Cancelling, to Auto Framing and background effects. Combined with the wide-angle camera and dual array mics, it ensures you look and sound your best on every video call.

Off-site. On set. Anywhere with Wi-Fi 6E
Go from editing creative projects to enjoying and sharing content with the super-fast speeds of Wi-Fi 6E, or hook up to your phone's connection easily via Instant Hotspot to use its data network instead.

Short summary description Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This short summary of the Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Book3 360 , Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Home

Long summary description Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
This is an auto-generated long summary of Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy Book3 360 . Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1340P. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Graphite

Design
Product type *
Hybrid (2-in-1)
Product colour *
Graphite
Form factor *
Convertible (Folder)
Introduction year
2023
Original brand name
Samsung
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
AMOLED
Display diagonal (metric)
33.8 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1340P
Processor cores
12
Processor boost frequency
4.6 GHz
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory layout (slots x size)
1 x 16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
On-board graphics card 4K support
Yes
On-board graphics card 6K support
Yes
Graphics card Open GL support
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery capacity *
61.1 Wh
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
304.4 mm
Depth
202 mm
Height
12.9 mm
Weight *
1.16 kg