location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2252p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2572MB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Long product name Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" TN, 1680x1050, 5 ms, 1000:1, 250 cd/m2, VGA, DVI-D, DisplayPort, 26 W
More>>>
Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For large enterprises that demand performance, quality, and green values, Lenovo introduces the ThinkVision LT2252p.The LT2252p offers multiple input options for hardware compatibility – VGA, DVI-D and DisplayPort .A color gamut of 72%, higher resolution and contrast ratio gives you the best screen space and clarity needed to be productive. The monitor complements the speed of your ThinkCentre with lightning fast 5 milliseconds response times. Collaboration is more effective with lift, tilt, pivot and swivel features. With no comprise on quality, the LT2252p offers remarkable savings with certifications for green energy.

Features & Benefits:

- Native resolution of 1680x1050
- White LED backlight
- Aspect ratio: 16:10
- Brightness: 250 cd/m2 (typical)
- Contrast ratio: 1000:1 (typical)
- View angles(Horizontal/Vertical, @CR=10:1): 170 degrees / 160 degrees
- Respond time: 5ms (on/off, typical)
- Lift, Tilt swivel and pivot stand
- VGA, DVI-D, DisplayPort connections
- Compliance with ENERGY STAR 5.1 requirements
- TCO certified Edge 1.1
- Mercury / Arsenic free Glass
- Kensington Lock slot support for security
- Meets 100mm VESA standard(1) for mounting
- Cable Management for better user experience

Short summary description Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2252p, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2252p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:56:00
Uk has collected 3 expert reviews for Lenovo ThinkVision LT2252p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 07:56:00
Lenovo may have a pretty low-key presence in the computer monitor market, but it is, at least, present. The firm's latest 22" monitor, the ThinkVision LT2252p, was initially designed for...
Good Accurate default colours, Practical stand (height adjustable, swivel, pivot), Contrast: 1000:1, Characters are easier to read than on a Full HD 22" monitor...
Bad TN screen looks dark when viewed from below, Average ghosting time: 20 ms, Less onscreen detail than with a Full HD 22" monitor...
Bottom line With a practical design, accurate colours and high contrast, the Lenovo LT2252p is a good choice for most users—but not for gamers. However, while the screen resolution may prove beneficial to users with less-than-perfect eyesight, the screen displays les...
80%