location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4220tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XH216AA
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:32:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Apr 2014
Product end of life date
Bullet Points HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels 700 cd/m²
  • - 9 ms
Warranty: Limited 3 years parts, labour and on-site service, including backlight.
Long product name HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black :
The long product name of HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LD4220tm 106.7cm (42”) LCD Interactive Digital Signage Display - 1920 x 1080, 16:9, 700cd/m², 9ms, 178°/178°, HDMI, USB 2.0, 25.9kg, Black
More>>>
HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
The official description of HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for high traffic areas, the LCD multi-touch screen allows viewers to interact with your message, easily added with a USB key or the integrated LAN. You get powerful software to manage your HP LD4220tm and message helping save you time and money.

Short summary description HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
This short summary of the HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4220tm, Digital signage flat panel, 106.7 cm (42"), 1920 x 1080 pixels

Long summary description HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black:
This is an auto-generated long summary of HP LD4220tm Digital signage flat panel 106.7 cm (42") 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP LD4220tm. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1200:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.485 x 0.485 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Supported graphics resolutions
1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity *
2
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
220 W
AC input voltage
100 - 240 V
Computer system
Computer system *
No
Weight & dimensions
Width
974.2 mm
Depth
132.5 mm
Height
563.8 mm
Weight
25.9 kg
Packaging content
Remote control included
Yes
Cables included
DisplayPort, HDMI, VGA
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Other features
Manual
Yes
3D
No
Aspect ratio
16:9
Cable lock slot
No
Digital vertical frequency
56 - 61 Hz
Display
LCD
Headphone outputs
2
Power LED
Yes
Relative humidity
10 - 80%
Stand-by LED
Yes
USB 2.0 ports quantity
1
Built-in camera
No