location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin N1 Wireless USB 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N1 Wireless USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D8051
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin N1 Wireless USB 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Component for: PC
Warranty: Lifetime Warranty
Long product name Belkin N1 Wireless USB 300 Mbit/s :
The long product name of Belkin N1 Wireless USB 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N1 Wireless USB Adapter
More>>>
Short summary description Belkin N1 Wireless USB 300 Mbit/s:
This short summary of the Belkin N1 Wireless USB 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin N1 Wireless USB, Wireless, USB, 300 Mbit/s

Long summary description Belkin N1 Wireless USB 300 Mbit/s:
This is an auto-generated long summary of Belkin N1 Wireless USB 300 Mbit/s based on the first three specs of the first five spec groups.

Belkin N1 Wireless USB. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:29:25
Uk has collected 2 expert reviews for Belkin N1 Wireless USB 300 Mbit/s and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zath.co.uk
Updated:
2011-09-25 19:29:25
Over six month ago I bought a Belkin N1 Wireless ADSL Router after my previous one had died on me. Once I had the router up and running I then read in PC Pro that there was specific Belkin N1 USB Wireless Adapter to go with it and fully enable the us...
0%
i4u.com
Updated:
2011-09-25 19:29:25
Today we are going to look at the Belkin N1 Wireless USB Network Adapter. This adapter goes with the N1 Vision wireless router that we looked at a few weeks back. If you want to set up a wireless network that includes your desktop computer, but don&rsquo...
Good Easy install, Good range...
Bad Expensive...
Bottom line The Belkin N1 Wireless USB Network Adapter is exceptionally easy to install and performs well with good range and good data speed. The design is attractive and aside from the fat size blocking ports when directly connected and the $120 price tag there...
85%
Brand Image Product code Product Stock Price from
Belkin

Belkin N1 Wireless Notebook Card 300 Mbit/s
(show image)
F5D8011 N1 Wireless Notebook Card 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N1 Wireless Desktop Card 300 Mbit/s
(show image)
F5D8001 N1 Wireless Desktop Card 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N1 Wireless ExpressCard 300 Mbit/s
(show image)
F5D8071 N1 Wireless ExpressCard 0.00
(excl. VAT)
0 (incl. VAT)