location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin N wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D8233-4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin N wireless router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name Belkin N wireless router :
The long product name of Belkin N wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N Wireless Router- 4 Ports 10/100Base-T/ IEEE 802.11b , IEEE 802.11g , IEEE 802.11n
More>>>
Short summary description Belkin N wireless router:
This short summary of the Belkin N wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin N Wireless Router, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description Belkin N wireless router:
This is an auto-generated long summary of Belkin N wireless router based on the first three specs of the first five spec groups.

Belkin N Wireless Router. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, VPN support: IPSec, PPTP. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Minimum RAM: 64 MB. WLAN data transfer rates supported: 300 Mbit/s, Indoor range: 365m, Number of users: 253 user(s)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:41:03
Uk has collected 7 expert reviews for Belkin N wireless router and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-09-25 19:41:03
A low-cost router that doesnt skimp on performance or design, though it lacks gigabit ethernet. Great setup software and lifetime warranty.
Good Inexpensive; superior setup; easy to use, Lifetime warranty...
Bad No DHCP reservation, No gigabit ethernet...
Bottom line A low-cost router that doesnt skimp on performance or design, though it lacks gigabit ethernet. Great setup software and lifetime warranty.
0%
Laptopmag.com
Updated:
2011-09-25 19:41:03
For $89, the Belkin N Wireless router doesn’t offer the fastest throughput, but it does provide lots of coverage.
Good Decent speed, Very good range, Low price...
Bad No Gigabit Ethernet, Setup could be easier...
Bottom line This Belkin N Wireless F5D8233-4 has two antennas and doesn’t run nearly as fast as the pricey three-antenna Belkin N1 Vision, which costs $90 more.The setup program lags behind the wizards found included with the new D-Link and Linksys routers, ask...
60%