location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clutch GladiateX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D6H2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192136829 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 00:10:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gamepad Xbox One, Xbox Series X
  • - Wired USB Cable length: 2.95 m
  • - Black
  • - Cable/Battery Built-in
Long product name HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X :
The long product name of HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Clutch Gladiate - Wired Gaming RGB Controller - Xbox
More>>>
HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X:
The official description of HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precision, Immersion, Customization.
The HyperX Clutch Gladiate RGB Gaming Controller is built for Xbox players that want a precision controller with customizable controls. This officially licensed wired Xbox[1] controller features dual trigger locks and remappable rear buttons so you can take control your way. Powerful dual rumble motors and impulse triggers take immersion and force feedback to the next level. Showcase your style with 3 different effects and 7 different colors of lighting customization. It also features a 3.5mm stereo jack to connect your favorite wired headset.

Short summary description HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X:
This short summary of the HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X data-sheet is auto-generated and uses the product title and the first six key specs.

HP Clutch GladiateX, Gamepad, Xbox One, Xbox Series X, Wired, USB, USB Type-A, USB Type-C, Black

Long summary description HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X:
This is an auto-generated long summary of HP Clutch GladiateX Black USB Gamepad Xbox One, Xbox Series X based on the first three specs of the first five spec groups.

HP Clutch GladiateX. Device type: Gamepad, Gaming platforms supported: Xbox One, Xbox Series X. Connectivity technology: Wired, Device interface: USB, USB connector type: USB Type-A, USB Type-C. Product colour: Black, Cable length: 2.95 m. Power source: Cable/Battery, Battery type: Built-in. Width: 155 mm, Depth: 111 mm, Height: 65 mm

Input device
Device type *
Gamepad
Gaming platforms supported *
Xbox One, Xbox Series X
LED backlight
Yes
Ports & interfaces
Device interface *
USB
USB connector type
USB Type-A, USB Type-C
Connectivity technology *
Wired
Ergonomics
Product colour *
Black
Cable length
2.95 m
Detachable cable
Yes
Power
Power source *
Cable/Battery
Battery type
Built-in
Power
Built-in battery
Yes
Weight & dimensions
Width
155 mm
Depth
111 mm
Height
65 mm
Weight
290 g
Packaging data
Package width
170 mm
Package depth
158 mm
Package height
650 mm
Package weight
420 g
Packaging content
Cables included
USB Type-A to USB Type-C
User guide
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)