location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6560b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG652EA#UUZ#*BATT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Bluetooth 2.1+EDR
  • - Windows 7 Professional 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery.
Long product name HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The long product name of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2410M (2.30GHz, 3MB L3), 15.6" LED HD anti-glare (1366 x 768), 4GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD+/-RW SuperMulti DL, Intel HD Graphics 3000, 802.11b/g/n, Bluetooth 2.1+EDR, webcam, Windows 7 Professional 64 + Extended Life Notebook Battery
More>>>
HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official description of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility expert. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 39,6 cm (15.6") diagonal HD 1 display is perfect for everyday business tasks.

Features

Optimized for Genuine Windows® 7 Professional
- With Genuine Windows® 7 Professional, you gain strong processor capabilities, wireless functionality and a 39,6 cm (15.6") diagonal HD display.

Solid build
- Keep your notebook looking and performing well—bead-blast aluminum display enclosure, a magnesium-reinforced ABS chassis, and a bottom-case drain help protect against everyday wear and tear.

Powerful processing
- Create, edit and share projects without slow load times, freeze-ups or stalls. Streamlined, powerful Intel® processing keeps you working fast and efficiently. Type and quickly run calculations with the numeric keypad and calculator button.

Graphics options
- Create presentations, display detailed images and produce basic visuals with your choice of graphics options.

Easy charging and docking
- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W 4 or the HP 120W Advanced Docking Station—so your business can do more with less.

Power that suits you
- Choose the battery option—from lightweight to long-life—that works best for you.

Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6560b, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6560b. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-30 02:07:06
Uk has collected 13 expert reviews for HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-12-04 09:05:25
Around the edges of the ProBook 6560b you'll find a DVD burner, Gigabit Ethernet, five USB 2.0 ports (one doubles as an eSATA port), a mini FireWire port, VGA, DisplayPort, Serial, and microphone and headphone ports. The DVD burner can be replaced wit...
Good Build quality, Performance, Security...
Bad Noisy, Keyboard, 32-bit Windows...
Bottom line With great build quality and lots of features, the ProBook 6560b should be a winner. However, it's let down by a couple of configuration issues, it's noisy and it's keyboard and touchpad could be better...
60%
notebookcheck.net
Updated:
2011-10-30 02:07:06
An Intel dual core CPU, model Core i5 2520M , works inside the entry level business laptop. It runs with a clock rate of 2.5 GHz and can even overclock single cores up to 3.2 GHz thanks to the Turbo Boost technology. Besides the incorporated Intel graphic...
Good Elegant design, Good workmanship, High-end materials, Integrated WWAN module, Spill proof keyboard, Touchpad can be disabled, Well-arranged, contrast rich display, Fast hardware, Mostly quiet operation...
Bad Short battery life during load, No USB 3.0 support, Narrow viewing angles...
Bottom line A Rolls Royce among the business notebooks The HP ProBook 6560-LG658EA (almost) convinces in every way. The aluminum case that has been additionally reinforced with magnesium isn't only an optical treat . The notebook is very robust and can put up with a...
87%
hardwaregeeks.com
Updated:
2011-10-30 02:07:06
Luxury! That is the word that comes to mind when I look at the HP ProBook 6560b. Luxury! Yeah that’s it. It’s a luxurious machine, and it sort of looks like that limosine the president rides. I personally can’t remember any other device that looks as...
100%