location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayLink Hybrid DockingStation 12 in 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60976 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078173120
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:39:40
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60976 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RESOLUTIONS: Up to three HDMI / DisplayPort interfaces support up to 3x 3840x2160@60 Hz simultaneously. When using two DisplayPort cables, up to 5120x2880@60 Hz can be achieved on one monitor
  • - POWER DELIVERY 3.0: Thanks to a powerful power supply unit and Power Delivery technology, the host computer is charged with up to 96 W even under full load. This saves space and energy
  • - USB POWER: Four USB Type-A ports with 5 Gbit/s each and one USB Type-C port with up to 10 Gbit/s including a charging function with up to 20 watts are available
  • - AUDIO: Your notebook no longer has audio inputs/outputs? No problem, use the audio output and microphone input of the DockingStation
Long product name ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayLink Hybrid DockingStation 12 in 1
More>>>
ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Un solo apparecchio che consente di ottenere un'illuminazione siafunzionale che d'atmosfera. La lampada Centris nera è dotata diuna plafoniera ssa e quattro faretti che possono essere inclinatisingolarmente. Imposta ciascuna luce dell'apparecchio su uno deinumerosi colori disponibili per un'atmosfera davvero unica.

Extroverted– recognises device and OS

The IB-DK2256AC‘s DisplayLink®graphics technology works acrossplatforms and ports, making it thesolution for connecting multiple displays and enjoying many dockingfeatures on virtually any host computer. Benefit from wired connectivity,ultra-low latency and high interactivity.

Charge your notebook withPower Delivery 3.0
While you‘re working for hours orare absorbed in a video call, youdon‘t have to worry about your notebook‘s charging status. Up to 96watts are provided alongside viathe IB-DK2256AC‘s USB Type-C®host interface for continuous performance. Power supply unit is includedin the scope of delivery.

Data transfer at a high level
Whether you transfer data at 5 Gbit/svia the USB Type-A ports or chargeyour mobile phone on the side viathe Type-C® Fast Charging port, thisdock delights with high performance.The SD 4.0 card reader alone loadsfiles, films and pictures in secondsand guarantees fast streaming. Withthe additional Gigabit LAN port,nothing stands in the way of yourconnectivity and productivity

Short summary description ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX DisplayLink Hybrid DockingStation 12 in 1, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, SD, 5120 x 2880 pixels

Long summary description ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of ICY BOX DisplayLink Hybrid DockingStation 12 in 1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

ICY BOX DisplayLink Hybrid DockingStation 12 in 1. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatible memory cards: SD, Maximum digital resolution: 5120 x 2880 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 135 mm, Depth: 72 mm, Height: 202 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB Power Delivery
Yes
USB Power Delivery revision
3.0
HDMI ports quantity *
3
DisplayPorts quantity
3
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
SD
Maximum digital resolution
5120 x 2880 pixels
Maximum refresh rate
60 Hz
Product colour *
Black
Hub included
Yes
Hub interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
LED indicators
Power
UASP support
Yes
Housing material
Plastic
Country of origin
China
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
135 W
Output voltage
20 V
Output current
6.75 A
Power cable length
1 m
Weight & dimensions
Width
135 mm
Depth
72 mm
Height
202 mm
Weight
620 g
Packaging data
Quantity per pack
1 pc(s)
Package width
95 mm
Package depth
290 mm
Package height
160 mm
Package weight
1.53 kg
Logistics data
Products per master (outer) case
9 pc(s)
Master (outer) case width
315 mm
Master (outer) case length
500 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
14.5 kg
Brand Image Product code Product Stock Price from
ICY BOX 11 in 1 Hybrid DockingStation with triple video output ICY BOX 11 in 1 Hybrid DockingStation with triple video output
(show image)
61001 11 in 1 Hybrid DockingStation with triple video output 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)