Philips logo

Philips FC6724/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8632
Info modified on:
07 Oct 2024, 20:30:23
Short summary description Philips FC6724/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Blue:

Philips FC6724/01R1, Stick vacuum, Bagless, Blue, 0.4 L, Rectangular, Rubber

Long summary description Philips FC6724/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless 0.4 L Blue:

Philips FC6724/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.