location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XW9383/02 handheld vacuum Black Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XW9383/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW9383/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022906
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips XW9383/02 handheld vacuum Black Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vacuum and high-speed mop
  • - For dust, dirt, stains, spills
  • - Dedicated vacuum only set-up
  • - Up to 45 min, 25 min in Vac&Mop
Long product name Philips XW9383/02 handheld vacuum Black Bagless :
The long product name of Philips XW9383/02 handheld vacuum Black Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerCyclone 12, 840 l/min, <185 m2, 25 min, 250 x 270 x 1140 mm
More>>>
Philips XW9383/02 handheld vacuum Black Bagless:
The official description of Philips XW9383/02 handheld vacuum Black Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most complete hygienic cleaning solution

Provides a complete, hygienic clean. The vacuum and mop removes dust, dirt, stains, spills and bacteria in one go, on hard floors. Plus additional vacuum only set-up for powerful dirt pick-up on carpets, rugs and hard floors.

AquaSpin technology to vacuum and mop your floor in one go
The unique AquaSpin nozzle vacuums and mops your hard floors at the same time, picking up dirt at both the front and back of the nozzle to make every stroke count. You'll no longer have to mop after vacuuming, giving you time back in your busy day and reducing physical effort. AquaSpin technology is designed to remove dust, dirt, stains, spills and up to 99.9% of bacteria****, all in one go, on your hard floors.

Dedicated vacuum for precise and powerful dirt pick-up
For vacuuming without water easily change the system to the advanced vacuum only set-up by attaching the 3-in-1 Handheld to the dry vacuum stick. It's designed to deliver precise and powerful pick-up on all your floors, capturing up to 98% of dust and dirt, in each stroke******. LED lights on the nozzle highlight hard to detect or previously hidden dirt, making things like fine dust, fluff, hair and crumbs easy to spot, especially under furniture or anywhere you need extra light.

Digital LCD smart screen for in- and after use guidance
Digital LCD smart screen guides you with all information you need during and after the clean. Turn to the LCD screen to get live information on battery power status, cleaning modes, maintenance support and much more.

Self-cleaning Power Brushes with patented technology
The two ultra-soft microfiber Power Brushes counter-rotate at 4500 RPM. At this high speed, dirt is picked up from the floor and directly swept into the appliance, leaving the Power Brushes constantly cleaned, so you never need to rinse and wring out a dirty mop to clean with again! For optimal cleaning performance, it is recommended to replace the Power Brushes every 6 months.

Deep reach under low objects
Enjoy exceptional maneuverability on all types of floors, with deep reach, even under low furniture.

Up to 45 minutes runtime
Powerful lithium-ion battery provides long-lasting power to clean for up to 25 minutes in one go using regular mode in the vacuum & mop set-up. In the vacuum only set-up, you can clean for 45 minutes in regular mode and 25 minutes in Turbo mode.

Always clean mopping water from dedicated water tank
A constant flow of clean water from a dedicated clean water tank is released onto the floor, and immediately picked up again by the two Power Brushes. This ensures that each part of your floor is only cleaned with clean water and helps it to quickly dry up, up to 50% faster*****. You'll never need to drag around a heavy mop bucket or use dirty mopping water again! When using detergent, recommended is to use the Philips Floor Cleaner (10 ml per use).

Detachable handheld for added convenience
The vacuum only set-up can easily be transformed from a cordless vacuum stick to a convenient handheld. Clean upholstery, shelves and table surfaces with ease, while also perfect for quick touch-ups or car cleaning.

Aqua Diffusion System immediately locks in dirty water
All the picked-up wet & dry dirt is sucked into the Aqua Diffusion System and locked into the dirty water tank. The system immediately separates dirty water from air and contains it securely. You can remove the dirty water tank to empty the contents at any point, without having to touch the dirty mopping water.

3 cleaning modes to adjust to different cleaning needs
The appliance has 3 cleaning modes. Normal wet mode intended for regular wet cleaning. The intense wet mode is for cleaning stubborn stains. Water absorption mode to pick up remaining moisture from the floor. Use the Digital LCD smart screen to switch power settings.

Automated self-cleaning of the appliance and Power Brushes
Once your cleaning session is complete, simply place the appliance on the After-Clean & Storage station for an automated self-cleaning cycle that fully rinses the appliance and the Power Brushes. Once done, you can keep the whole system including the Power Brushes stored together so that it is all clean and ready for the next use.

Short summary description Philips XW9383/02 handheld vacuum Black Bagless:
This short summary of the Philips XW9383/02 handheld vacuum Black Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XW9383/02, Dry&wet, Cyclonic, Carpet, Hard floor, 840 l/min, Bagless, Black

Long summary description Philips XW9383/02 handheld vacuum Black Bagless:
This is an auto-generated long summary of Philips XW9383/02 handheld vacuum Black Bagless based on the first three specs of the first five spec groups.

Philips XW9383/02. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Dust container type: Bagless, Product colour: Black, Dirt capacity wet: 400 L. Power source: Battery, Runtime: 45 min, Charging time: 4 h. Weight: 4.2 kg, Width: 270 mm, Depth: 250 mm. Vacuum brushes included: Mini turbo brush, Special nozzle: AquaSpin

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry&wet
Airflow
840 l/min
Number of settings
3
Dirt separating method *
Cyclonic
Design
Product colour *
Black
Dust container type *
Bagless
Dirt capacity wet
400 L
Liquid tank capacity
450 L
Built-in display
Yes
Display type
LCD
Brush shape
Rectangular
Ergonomics
Dust container full indicator
Yes
Ergonomic handle
Yes
Power
Power source *
Battery
Runtime *
45 min
Charging time *
4 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Weight & dimensions
Width
270 mm
Depth
250 mm
Height
1140 mm
Weight *
4.2 kg
Packaging content
Vacuum brushes included
Mini turbo brush
Vacuum wand assembly
Yes
Batteries included
Yes
Crevice tool
Yes
Special nozzle
AquaSpin
Disclaimer Philips XW9383/02 handheld vacuum Black Bagless:
Disclaimer

- The only cordless solution with 3 configurations (vacuum only, vacuum and active mop, handheld); front & backward removal of multiple dirt types including spills and constantly cleaned brushes.
- * 45 min: Applies in normal mode, vacuum only set-up, 25 min: Applies in normal mode, vacuum and mop set-up.
- ** Refers to the combined functionality of vacuuming and mopping
- *** Tested with bacteria Staphylococcus aureus, in vacuum and mop set-up (intensive setting), using water only
- **** As measured versus a manual mop. Internal test.
- ***** In vacuum only set-up, on hard floors. Internal test for coarse dirt pick-up