DELL logo

DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N5105

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64700
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N5105:
  • - Wyse ThinOS
  • - Intel Celeron N5105 (4MB Cache, 2GHz)
  • - 4GB (2933MHz) DDR4-SDRAM & 32GB eMMC
Long product name DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N5105:

Intel Celeron N5105 (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 32GB eMMC, Intel UHD Graphics, LAN, WLAN, Wyse ThinOS

Short summary description DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N5105:

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Celeron®, N5105, 2.9 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N5105:

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.