Pentax logo

Pentax Optio S30 1/2.5" 3.2 MP CCD 2048 x 1536 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46854
Info modified on:
04 Apr 2019, 04:30:34
Long product name Pentax Optio S30 1/2.5" 3.2 MP CCD 2048 x 1536 pixels:

Optio S30 camera, 3 Million pixel, 3x optical and 2.6x digital zoom, SD memory card

Short summary description Pentax Optio S30 1/2.5" 3.2 MP CCD 2048 x 1536 pixels:

Pentax Optio S30, 3.2 MP, 2048 x 1536 pixels, 1/2.5", CCD, 3x, 125 g

Long summary description Pentax Optio S30 1/2.5" 3.2 MP CCD 2048 x 1536 pixels:

Pentax Optio S30. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 2.6x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 4.06 cm (1.6"). Internal memory: 11 MB. Weight: 125 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.