location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB-10L Battery Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB-10L Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5668B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803140347 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2024 12:41:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon NB-10L Battery Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A spare or replacement battery pack for travelling and longer shoots
  • - This battery’s operating specifications are tailored specifically to the cameras it’s compatible with
  • - Fits with the CB-2LCE battery charger
  • - This 7.4V battery has a capacity of 920 mAh
Long product name Canon NB-10L Battery Pack :
The long product name of Canon NB-10L Battery Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NB-10L Battery Pack
More>>>
Canon NB-10L Battery Pack:
The official description of Canon NB-10L Battery Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a spare battery on your trip, allowing you to extend your shooting time with this high-capacity, rechargeable Lithium-ion battery pack. Enjoy long-lasting shooting performance with compatible selected cameras, this battery pack can be a replacement or additional power source for travelling and long shoots.

Short summary description Canon NB-10L Battery Pack:
This short summary of the Canon NB-10L Battery Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NB-10L Battery Pack, 920 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon NB-10L Battery Pack:
This is an auto-generated long summary of Canon NB-10L Battery Pack based on the first three specs of the first five spec groups.

Canon NB-10L Battery Pack. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 920 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
920 mAh
Purpose *
Camera
Compatible products *
PowerShot G1 X, PowerShot SX40 HS.
Battery voltage *
7.4 V
Battery
Battery capacity
6.8 Wh
Battery capacity type
Standard
Product colour
Grey
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
Canon NB-10L Lithium-Ion (Li-Ion) 920 mAh Canon NB-10L Lithium-Ion (Li-Ion) 920 mAh
(show image)
5668B002 NB-10L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)