location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Coupon paper roll, 58mm x 70m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coupon paper roll, 58mm x 70m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045267
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946485690 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Coupon paper roll, 58mm x 70m :
The long product name of Epson Coupon paper roll, 58mm x 70m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coupon paper roll, 58mm x 70m
More>>>
Short summary description Epson Coupon paper roll, 58mm x 70m:
This short summary of the Epson Coupon paper roll, 58mm x 70m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Coupon paper roll, 58mm x 70m, Inkjet printing, White, 91 mm, 90 mm, 70 mm, 282 g

Long summary description Epson Coupon paper roll, 58mm x 70m:
This is an auto-generated long summary of Epson Coupon paper roll, 58mm x 70m based on the first three specs of the first five spec groups.

Epson Coupon paper roll, 58mm x 70m. Recommended usage: Inkjet printing, Product colour: White. Package width: 91 mm, Package depth: 90 mm, Package height: 70 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 3.33 m. Products per pallet: 1920 pc(s), Roll width: 5.8 cm, Maximum roll length: 70 m

Features
Recommended usage *
Inkjet printing
Product colour
White
Weight & dimensions
Package width
91 mm
Package depth
90 mm
Package height
70 mm
Package weight
282 g
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.33 m
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
3.33 m
Products per pallet (UK)
2880 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Minimum order quantity
40 pc(s)
Other features
Products per pallet
1920 pc(s)
Roll width
5.8 cm
Maximum roll length
70 m
Country of origin
Germany
Roll length
70 m
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)