location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K230, SWE keyboard Office RF Wireless Swedish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K230, SWE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-003342 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech K230, SWE keyboard Office RF Wireless Swedish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - Swedish
  • - Full-size (100%)
  • - Black
Warranty: 3 Years
Long product name Logitech K230, SWE keyboard Office RF Wireless Swedish Black :
The long product name of Logitech K230, SWE keyboard Office RF Wireless Swedish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard K230, SWE, 2.4GHz RF, Unifying USB, 128-bit AES, 2 x AAA, 320g, Win
More>>>
Logitech K230, SWE keyboard Office RF Wireless Swedish Black:
The official description of Logitech K230, SWE keyboard Office RF Wireless Swedish Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech Wireless Keyboard K230
The compact keyboard that brings fun to the basics.

Super space saver
This clever little keyboard has all the standard keys—so you can save lots of space without missing a thing.

Free to roam
The reliable wireless connection lets you work or play up to 10-meters (33 feet) away with virtually no delays or dropouts.

Good life
You can catch up on Facebook, email friends and write Yelp reviews for two years without battery hassles.

The compact keyboard that brings fun to the basics with all the standard keys; reliable, long-range wireless with the tiny, plug-and-forget Logitech Unifying receiver; and 2-year battery life.

Much smaller design, same keys
The compact keyboard is about 36% smaller than our standard keyboards but still has all the standard keys—so doing the things you love is as easy as ever.

Advanced 2.4 GHz wireless
So you can work or play in more places—like your comfy couch—the wireless connection virtually eliminates delays, dropouts and interference and gives you range of up to 10 meters (33 feet).

The tiny receiver stays in your laptop. Plus, you can easily add a compatible wireless mouse, keyboard or number pad—without the hassle of multiple USB receivers.

128-bit AES encryption
It helps protect your information by encrypting data transfer between the keyboard and receiver with one of the highest levels of data encryption available.

2-year battery life
With the extended battery life and auto-sleep, you can write Facebook® updates, emails and Yelp reviews for years without the hassle of changing batteries.

Sleek, customizable design
The battery door on top of the keyboard doubles as a fun design element with light gray, pink and blue options you can swap in to suit your mood or décor.

Plug-and-play simplicity
Setup couldn’t be easier—you simply plug the wireless receiver into a USB port on your computer and start tweeting , blogging and IMing right away without software.

Whisper-quiet keys
The keys barely make a sound, so you can hear the song you’re listening to and not what you’re typing.

Short summary description Logitech K230, SWE keyboard Office RF Wireless Swedish Black:
This short summary of the Logitech K230, SWE keyboard Office RF Wireless Swedish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K230, SWE, Full-size (100%), Wireless, RF Wireless, Black

Long summary description Logitech K230, SWE keyboard Office RF Wireless Swedish Black:
This is an auto-generated long summary of Logitech K230, SWE keyboard Office RF Wireless Swedish Black based on the first three specs of the first five spec groups.

Logitech K230, SWE. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 104, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
Swedish
Keyboard form factor *
Full-size (100%)
Keyboard number of keys
104
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Full-size keyboard
Yes
Product colour *
Black
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
USB required
Yes
Minimum system requirements
USB
Weight & dimensions
Keyboard dimensions (WxDxH)
380 x 112 x 18 mm
Keyboard weight
320 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Receiver dimensions (WxDxH)
18 x 13 x 5 mm
Receiver weight
2 g
Batteries included
Yes
User guide
Yes
Other features
Compatible operating systems
Windows XP Windows Vista Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 02:36:19
Uk has collected 7 expert reviews for Logitech K230, SWE keyboard Office RF Wireless Swedish Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
thinkdigit.com
Updated:
2011-10-27 02:36:19
Overall, we give it a neat 7.5/10, solely because of its cool interface that is both ergonomic and user-friendly. Although, the hard-core gamers would miss the lack of palm-rest and special game-pad controls that make all the difference.ProsErgonomic...
Bottom line Overall, we give it a neat 7.5/10, solely because of its cool interface that is both ergonomic and user-friendly. Although,the hard-core gamers would miss the lack of palm-rest and special game-pad controls that could make all the difference...
70%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)