location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CP-220 CARD PHOTO PRINTER Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-220 CARD PHOTO PRINTER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9368A008
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CP-220 CARD PHOTO PRINTER Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 6 ppm
  • - Internal memory: 16 MB
Long product name Canon CP-220 CARD PHOTO PRINTER Colour :
The long product name of Canon CP-220 CARD PHOTO PRINTER Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP-220 CARD PHOTO PRINTER F 10X15 PRINTS & BUSINESS CARDS ML (PC)
More>>>
Canon CP-220 CARD PHOTO PRINTER Colour:
The official description of Canon CP-220 CARD PHOTO PRINTER Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CP-200 Digital printer, 6 x 4inch, 1ppm, 300x300dpi. The Card Photo Printer CP-200 is 40% smaller and 17% lighter than previous Canon models. The petite design makes it small enough to be kept in a drawer, yet stylish enough to look right at home in the living room. To expand printing possibilities. To print a photo, the camera is directly connected to the Card Photo Printer CP-200 with the cameras' standard USB cable. A simple menu on the camera allows print size, type and quantity to be selected. Within approximately 85 seconds of hitting 'print', the process for a superb postcard size print, is complete. Canon uses dye-sublimation technology to reproduce photo-grade tones. The Card Photo Printer CP-200 builds up full color images by merging three separate colour layers; yellow, magenta and cyan.
* Compact and lightweight Canon Direct Printer
* Easy to use - no PC required
* Highly finished, durable colour photo prints
* Multiple media print types and sizes
* Canon Direct Print compatible and designed ready for PictBridge

Short summary description Canon CP-220 CARD PHOTO PRINTER Colour:
This short summary of the Canon CP-220 CARD PHOTO PRINTER Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CP-220 CARD PHOTO PRINTER, Colour, 6 ppm

Long summary description Canon CP-220 CARD PHOTO PRINTER Colour:
This is an auto-generated long summary of Canon CP-220 CARD PHOTO PRINTER Colour based on the first three specs of the first five spec groups.

Canon CP-220 CARD PHOTO PRINTER. Colour, Print speed (black, normal quality, A4/US Letter): 6 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Time to first page (colour, normal)
8.5 s
Performance
Internal memory *
16 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
820 g
Dimensions (WxDxH)
170 x 119 x 54.8 mm
Other features
Recommended operating temperature range (T-T)
5 - 40 °C
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP and OS 9.0 - 9.2, OS X v10.1 / v10.2.