location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digi Check ‘Digi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port DB-9M Straight Fan-Out Cable 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76000003
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Digi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable :
The long product name of Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port DB-9M Straight Fan-Out Cable 1m
More>>>
Short summary description Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable:
This short summary of the Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable data-sheet is auto-generated and uses the product title and the first six key specs.

Digi 4-Port DB-9M Straight Fan-Out Cable 1m, 1 m, Fan-Out, DB-9M

Long summary description Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable:
This is an auto-generated long summary of Digi 4-Port DB-9M Straight Fan-Out Cable 1m signal cable based on the first three specs of the first five spec groups.

Digi 4-Port DB-9M Straight Fan-Out Cable 1m. Cable length: 1 m, Cable type: Fan-Out, Connector(s): DB-9M

Brand Image Product code Product Stock Price from
Digi

Digi 8-Port DB-9M Straight Fan-Out Cable signal cable 1 m
(show image)
76002042 8-Port DB-9M Straight Fan-Out Cable 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 4-Port DB-25F Straight Fan-Out Cable 1m signal cable
(show image)
76000006 4-Port DB-25F Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 8-Port DB-25M Straight Fan-Out Cable 1m signal cable
(show image)
76000021 8-Port DB-25M Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Digi

Digi 4-Port DB-25M Straight Fan-Out Cable 1m signal cable
(show image)
76000008 4-Port DB-25M Straight Fan-Out Cable 1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)