location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M90z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VELA1MS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM
  • - 320 GB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Long product name Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-650 (3.2GHz), 2GB DDR3 RAM, 320GB SATA HDD, 23.1" Full HD (1920x1080px), DVD-RW, Windows 7 Professional
More>>>
Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium performance in a space-saving package.
Standardize on our new professional-grade ThinkCentre® M90z all-in-one to save space, energy, time and money. Sleek, slim, sophisticated and packed with all the features your large enterprise demands—including a lot more elbow room.

Tame workplace clutter.
Crowded work areas beg for the ThinkCentre M90z. It combines the monitor with the central unit, resulting in a smaller PC footprint and less cable clutter. For an even tidier workspace, add an optional wireless keyboard and mouse.

The traditional frame stand adjusts to between a 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our mounting options, like the extendable arm.

An all-in-one with oomph.
Give your workforce a real productivity boost. ThinkCentre M90z features all-new 2010 Intel® Core™ i series processors with Turbo Boost Technology, which scales power dynamically based on usage needs for optimal processing and energy efficiency. You can even speed your boot-up time to as fast as 35 seconds and shutdown time to as fast as nine seconds with our exclusive Lenovo Enhanced Experience for Windows® 7 certification. Standard on the M90z!

Control at your fingertips.
For more intuitive PC interaction, opt for our multitouch panel2. Pan, zoom, rotate, right-click and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is a normal glass overlay, you can safely clean and disinfect it—perfect for healthcare personnel!

Double vision.
See more at once with the dual-display mode. Simply connect another monitor using the onboard DisplayPort to increase your screen space. ThinkCentre M90z can also function as a standalone monitor via a VGA input, letting you work with your ThinkPad® laptop on two screens!

Stay in touch for less.
Choose an innovative, affordable alternative to expensive telephone services and business travel with our leading VoIP features for convenient, cost-effective video conferencing.
- 2-megapixel HD Web camera with physical on/off switch4;
- Digital array microphones for better voice clarity with physical mute button5;
- 2-watt speakers;
- Noise suppression and echo cancelation;
- Usage indicator light to indicate imaging in process.

Real IT cost savings.
An aging PC fleet can inflate maintenance costs and divert IT resources from more important tasks. Easy-to-manage ThinkCentre M90z helps free up your IT team while reducing overhead.
- Deploy in as little as three minutes.
- Control costs with at least 12-month platform stability.
- Deploy worldwide with global models.
- Reduce IT desk-side visits and associated costs with Intel vPro™ technology.
- Access internal parts easily with the tool-less design and convenient component layout.

Security you can count on.
Protect your business-critical data. Our exclusive ThinkVantage Client Security Solution works in conjunction with an embedded chip called the Trusted Platform Module (TPM) to manage encryption keys and processes for enhanced security.

Our easy-to-use Hardware Password Manager is the only solution available that lets you centrally manage keys and passwords for all brands of self-encrypting hard drives. In the event of lost passwords or an employee leaving the company, you can easily recover data.

ThinkCentre M90z is also available with an optional chassis intrusion switch. When enabled, this feature alerts the user of a PC breach at the next logon.

Be green. Save green.
Feel good about the PCs you buy and use—and save a chunk of money at the same time! ThinkCentre M90z helps save energy, the environment and your bottom line.

Short summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90z. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Full HD
Yes
HD type *
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
73 W
PCI Express slots version
2.0
Processor socket
LGA 1156 (Socket H)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Clarkdale
Processor series
Intel Core i5-600 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Audio
Audio system
HD
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
Serial ports quantity
1
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43546
Weight & dimensions
Width (with stand)
560 mm
Depth (with stand)
116 mm
Height (with stand)
443 mm
Weight (with stand)
11.5 kg
Packaging content
Mouse included
Yes
Keyboard included
No
Remote control included
No
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
TV tuner integrated
No
Cabling technology
10/100/1000 Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display included
No
Floppy drive installed
No
Networking features
Gigabit Ethernet
Number of processors installed
1
Parallel ports quantity
1
Power supply
150 W
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 03:54:21
Uk has collected 21 expert reviews for Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcworld.co.nz
Updated:
2012-04-22 03:54:17
All-in-one desktop computers aren’t simply the domain of classrooms and overcrowded homes. Business computing mainstay Lenovo offers a strong range of office all-in-ones atop its base model M90z, aimed squarely at professional users.Squarely, actually...
70%
itpro.co.uk
Updated:
2012-04-22 03:54:19
All-in-one PCs are a compact alternative to a desktop or tower PC. They can be more generously specified than a comparably priced laptop, so they can be better value if you don't need portability.However, many of the all-in-ones we've seen to date have...
Bottom line The Lenovo ThinkCentre M90z is a quiet, easy-to-upgrade all-in-one PC with a large, high resolution screen and a generous warranty. We wish it came with more RAM and hard disk space as standard. We also wish it was easier to tilt and swivel with more a...
83%
goodgearguide.com.au
Updated:
2012-04-22 03:54:20
Lenovo's ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users (unlike HP's TouchSmart PCs which are designed for home users). It doesn't look fancy, nor does it have a customised touchscreen inter...
Good Excellent touchscreen responsiveness, tool-less case, DisplayPort, good CPU speed...
Bad Multi-touch gestures were a little too sensitive, only 2GB RAM, no option for fast 3D graphics, relatively small capacity hard drive, DVD burner and SD card slot can be inconvenient to access...
Bottom line Lenovo's ThinkCentre M90z all-in-one touchscreen PC is designed primarily for business users. The multitouch touchscreen uses optical technology and it had excellent accuracy during our tests -- you can even use it while wearing gloves. However, the overa...
75%
techadvisor.co.uk
Updated:
2012-04-22 03:54:20
Product Code: VEHE3UK The Lenovo ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users. It doesn't look fancy, nor does it have a customised touchscreen interface (it ships with Windows 7 plus a u...
Bottom line The overall configuration of the Lenovo ThinkCentre M90z may not be spectacular, but its screen definitely is and we're fans. It may not be something we could use for work purposes just yet, but we could get used to rotating and zooming photos with ou...
80%
alphr.com
Updated:
2012-04-22 03:54:20
Lenovo’s business PCs always boast a party trick or two when it comes to getting to the internals, but the cramped confines of an all-in-one represent another challenge entirely. At best we’ve seen hatches for upgrading the RAM, but few manufacturers e...
Bottom line A business all-in-one with a unique upgradeable design, top performance and a very reasonable price...
83%
Digitaltrends.com
Updated:
2012-04-22 03:54:13
You could be forgiven for thinking that all-in-one PCs are as consumer-oriented as Nordstrom’s. After all, their greatest benefits — style, size, and ease of use — are those that appeal to the mainstream buyer.Lenovo, however, sees a place for all-in-o...
Bottom line The simple design of Lenovo ThinkCentre M90z is a clear benefit to businesses, as it takes up no more space than is necessary and can be handled all day long without smudging or breaking...
60%
pcquest.ciol.com
Updated:
2012-04-22 03:54:15
Two points that came to mind when I first saw this device were: who is it targeted at? and why should you spend 60k for it? Well, let's try finding answers to these. For starters, ThinkCenter M90z is a multi-touch enabled (2 touch points) all-in-one de...
Bottom line It has standard features and performance, but is a little pricey. Recommended to those who face space constraints.Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEmailDiggDel.icio.u...
0%
ld2.ciol.com
Updated:
2012-04-22 03:54:17
Two points that came to my mind when I first saw this device were; who is the target audience? And why would someone spend 60k for it? To start with ThinkCenter M90z is multi touch enabled (2 touch points) all-in-one device for companies who have some...
Good HD Graphics, multiple networking, full HD display, multi touch, clutter free...
Bad expensive...
0%
hardwarecentral.com
Updated:
2012-04-22 03:54:18
Desktop PC Review: Lenovo ThinkCentre M90z The CEO's DesktopOctober 21, 2010By Eric GrevstadiPhones and iPads aren't the only things sneaking into the enterprise by way of the home consumer. There's the all-in-one desktop PC -- a computer built into an...
87%
pcworld.com_techhive.com
Updated:
2012-04-22 03:54:19
Seasoned road warriors are likely familiar with Lenovo's ThinkPad laptops, which offer business-oriented software and functionality tailored to keeping each laptop running smoothly. The 23-inch Lenovo ThinkCentre M90z ($1400, as configured, as of Septe...
Good Tool-free internal access, Strong general performance for the category...
Bad Display appears a bit dim...
Bottom line Lenovo’s business-ready all-in-one brings the ThinkPad feel to the world of multitouch desktops--and it doesn’t disappoint. Shop for the ThinkCentre M90z MerchantPriceMerchant Rating $1085.99 Learn More » 5 Reviews » $1099.09 Learn More » 5 Reviews »...
70%
chipchick.com
Updated:
2012-04-22 03:54:20
A few months back we reviewed the Lenovo ThinkCentre A70z, a 19″ All-in-one PC. We discovered that the A70z is a capable, well made PC geared towards Small Businesses to large sized businesses. But despite the fact that the M90z is aimed at busine...
Good Space saving energy efficient design, great performance, multitouch display option extends the system’s possibilities, builtto last even in tough work environments, toolless design allows for easy upgrades, allows for quick and easy setups, 3 year onsite warranty is standard, mic with noise cancellation is perfect for VOIP calls without headsets, green friendly packaging, convenient top switch to...
Bad Speakers are not equipped for serious music playback, no 3D card option, webcam does not provide very good image quality, despite a higher priced system there are no eSata, USB 3.0 or Firewire ports...
Bottom line Consumers looking for serious multimedia machines will want to look else where. Sure, the M90z's processor can handle plenty of multimedia intensive tasks, like HD video playback, but there are many other more alluring all-in-one machines geared towa...
0%
computershopper.com
Updated:
2012-04-22 03:54:20
Whether it's a Fortune 500 company or a fledgling fishery, any business will pounce on an opportunity to cut costs if it's a reasonable one. So when we kicked the digital tires on Lenovo's business-oriented ThinkCentre M90z all-in-one (A...
Good Speedy Core i5 CPU, Sterling productivity-app performance, Uncluttered design, Easily upgradable...
Bad Expensive versus competition, Tested model was overpowered for most office work...
Bottom line In our test configuration, the business-oriented M90z is overkill for most office tasks. Configuration options, however, can bring down the price while still delivering a peppy big-screen office PC...
76%
slashgear.com
Updated:
2012-04-22 03:54:20
Lenovo might be best known for their ThinkPad notebooks and ominous black ThinkStation desktops, but the company continues to push ahead with its range of all-in-ones. The new Lenovo ThinkCentre M90z is aimed at both consumer and business users, and wh...
0%
hothardware.com
Updated:
2012-04-22 03:54:20
Lenovo has been making a push in touch-enabled products as of late. A few months back, we actually tested one of the company's first touchscreen-enabled ThinkPad notebooks (and an IdeaPad, for that matter). Regardless, the company isn't exactly a house...
Good Beautiful 23" 1080p display, Nice touch response, No extra power brick required, Fits great into office settings, Solid overall performance...
Bad No reason to use the touch panel, Design is a little dated, No keyboard hot keys, No discrete GPU, Tray-load DVD drive, Expensive compared to rivals...
Bottom line In our SiSoftware SANDRA tests, the ThinkCentre M90z was competitive, but didn't stand out, which is to be expected for a mid-range AIO machine. The CPU was without a doubt the system's strong point, as the 3.2GHz Core i5-630 managed to power through...
0%
pcmag.com
Updated:
2012-04-22 03:54:20
For a large screen experience in a compact form factor, you really need to go with an all-in-one desktop like the Lenovo ThinkCentre M90z ($1,199 direct). The M90z has an intelligent mix of desktop and laptop parts into a sleek all-in-one desktop wi...
Good Compact all-in-one form factor. Full 1080p HD display. VGA in. Dual monitor support. Simple multi-touch interface. Intelligent mix of desktop and notebook components. Multiple stand options. Easy to service.
Bad Matte screen dulls colors on videos. No eSATA. A couple of trialware/bloatware programs. External DVI requires an adapter.
Bottom line The Lenovo ThinkCentre M90z desktop is a conglomeration of innovative features, all mixed together to give you a very good all-in-one PC for business users. If you "get" or need touch computing in your business, this is the one to get...
80%
geardiary.com
Updated:
2012-04-22 03:54:21
The Lenovo ThinkCentre M90z All-In-One Desktop Computer Review Posted on 01 October 2010 by Judie Lipsett Stanford Lenovo recently sent me a 23″ touchscreen ThinkCentre M90z all-in-one desktop computer to use for long-term evaluation. Because of its...
Good All in one, space-saving design, screen is huge and beautiful, there are multiple options for mounting computer to wall, desktop or workstation with available accessories, ample processing power, ample storage, includes a limited on-site 3 years parts / 3...
Bad The system speakers are anemic, so for anything but basic alerts plan on buying an external upgrade...
0%
toptenreviews.com
Updated:
2012-04-22 03:54:21
The Lenovo ThinkCentre M90z All-in-One is another great all-in-one PC with a particularly strong offering for businesses. The all-in-one computer combines professional features and powerful hardware in a practical, space-saving design. Lenovo’s ThinkCe...
Good Lenovo brings the professional features of the ThinkPad to a spacesaving allinone form factor...
Bad The otherwise compelling monitor display isn’t as vivid as the best allinone PCs.
Bottom line The ThinkCentre M90z is a versatile and powerful all-in-one computer for businesses...
63%