location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plasma TV 42" Pixel Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9966/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895820325
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 1024 x 1024 pixels 16:9
  • - 1000 cd/m² 1000:1
  • - 450 W
Long product name Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m² :
The long product name of Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" high definition plasma flat TV Widescreen plus
More>>>
Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m²:
The official description of Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ultimate viewing experience as Ambilight and Pixel Plus 2 elevate picture quality to a new level. Unprecedented viewing comfort, the latest Plasma Display technology and a stunning design enhance your interior.

Short summary description Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m²:
This short summary of the Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Plasma TV 42" Pixel Plus, 106.7 cm (42"), 1024 x 1024 pixels, Plasma, Silver

Long summary description Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m²:
This is an auto-generated long summary of Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Philips Plasma TV 42" Pixel Plus. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 1024 pixels
Design
Product colour *
Silver
Power
Power consumption (typical) *
450 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1105 mm
Depth (without stand)
98 mm
Height (without stand)
775 mm
Weight (without stand)
42 kg
Other features
Display
plasma
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:57:13
Uk has collected 6 expert reviews for Philips Plasma TV 42" Pixel Plus 106.7 cm (42") Silver 1000 cd/m² and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 21:57:13
Rich colours, bright images, and good detail helped the 42" 42PF9966 display both standard definition TV and DVDs in excellent quality. Its high-definition quality was a bit lower, but still respectable.
70%
T3.com
Updated:
2013-11-13 21:57:13
Its not often that we see a new twist as weird as Philips Ambilight feature. Why so zany? Well, it consists of a pair of narrow lights that are mounted at the rear of the companys gorgeous new plasma TV (pictured right), and theyre able to change...
100%
mymac.com
Updated:
2013-11-13 21:57:13
It is generally a good idea to start at the beginning and, in this case, the beginning is the packaging. The Ambilight comes surrounded in heavy foam and seems more than adequately protected. Upon opening the box youll find another (obviously) smalle...
70%
gadgetguy.com.au
Updated:
2013-11-13 21:57:05
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
gadgetguy.com.au
Updated:
2014-09-25 02:25:22
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
Brand Image Product code Product Stock Price from
Philips 50" Pixel Plus 2 Flat TV 127 cm (50") 900 cd/m² Philips 50" Pixel Plus 2 Flat TV 127 cm (50") 900 cd/m²
(show image)
50PF9966/10 50" Pixel Plus 2 Flat TV
Country Distributor
United Kingdom 1 distributor(s)