location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7020 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 13:49:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Mono copying Mono scanning
  • - Internal memory: 16 MB
Warranty: 1 year limited.
Long product name Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm :
The long product name of Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7020 Laser Digital Copier/Printer
More>>>
Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm:
The official description of Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-7020 is a great complement to your fax machine in your home office or at your small-to-medium size business. It offers high-quality laser printing, copying and color scanning in one small footprint. With a 250-sheet paper capacity that holds letter or legal size paper and its user-friendly control panel to help you quickly accomplish your office tasks, the DCP-7020 is the logical choice. You can even make copies without the use of a computer!

Short summary description Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7020, Laser, 2400 x 600 DPI, Mono copying, Mono scanning

Long summary description Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-7020 multifunction printer Laser 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-7020. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Legal
Performance
Internal memory *
16 MB
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1032 W
Power consumption (standby)
75 W
Power consumption (off)
10 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package weight
13.60 g
Other features
Power requirements
AC 120V 50/60Hz
Standard media sizes
A4, A5, B5
Compatible operating systems
Windows & Mac OS
Dimensions (W x D x H) (imperial)
431.8 x 396.2 x 294.6 mm (17 x 15.6 x 11.6")
Package dimensions (W x D x H)
551.2 x 495.3 x 500.4 mm (21.7 x 19.5 x 19.7")
Weight (imperial)
9.43 kg (20.8 lbs)
All-in-one functions
Copy, Scan
Colour all-in-one functions
No