Brother logo

Brother IntelliFax 2480C fax machine Inkjet 14.4 Kbit/s 203 x 392 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97429
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 Year Limited
Long product name Brother IntelliFax 2480C fax machine Inkjet 14.4 Kbit/s 203 x 392 DPI:

IntelliFax-2480C Color Flatbed Fax and Copier

Brother IntelliFax 2480C fax machine Inkjet 14.4 Kbit/s 203 x 392 DPI:

The versatile design of this fax machine incorporates both a flatbed and automatic document feed for faxing and copying either single sheets or bound documents. Black or color faxing, as well as fast color copying applications are handled efficiently with this compact, low profile model.

-Handles black or color fax and copy needs. The versatility of Brother’s color inkjet technology expands traditional fax functionality, allowing you to make vibrant color copies or even to send and receive color faxes.
-Unique flatbed fax design. In a departure from traditional fax design, this model incorporates a flatbed document glass, as well as a traditional auto document feed, enabling users to fax or copy both single sheets and bound documents.
-16MB memory. Stores up to 300 fax pages‡ if the machine runs out of paper or ink while unattended. It can also be used to store multiple fax documents that can be transmitted sequentially, as soon as the line is free.
-Fast, convenient color copying. The added value of color copying makes the IntelliFax-2480C an ideal solution when space is limited and a single device incorporating fax, phone and copying capability represents a compelling value.
-Dual access capability. Fax throughput and office productivity are enhanced by scanning faxes into memory while the machine is busy. Users can return to work, confident that their faxes will be transmitted as soon as the line is free.
-4-cartridge ink system. Brother’s cost-saving 4-cartridge ink system assures that you only have to replace the color that’s out and won’t waste money replacing multi-color cartridges just because one color is running low.
-Built-in USB interface‡. Your investment is protected because a built-in USB interface also enables this model to serve as a high speed color inkjet printer if your needs grow beyond basic fax and copying.

Short summary description Brother IntelliFax 2480C fax machine Inkjet 14.4 Kbit/s 203 x 392 DPI:

Brother IntelliFax 2480C, Inkjet, 14.4 Kbit/s, 203 x 392 DPI, 6 sec/page, 140 locations, 99 copies

Long summary description Brother IntelliFax 2480C fax machine Inkjet 14.4 Kbit/s 203 x 392 DPI:

Brother IntelliFax 2480C. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies. ISO A-series sizes (A0...A9): A4. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 50 sheets. Fax memory: 16 MB, Fax memory: 300 pages

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.