Canon logo

Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99202
Info modified on:
14 Mar 2024, 19:47:46
Bullet Points Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
  • - 12x optical zoom lens with IS
  • - 6.0 MP CCD
  • - Extensive movie functions
  • - DIGIC II, iSAPS, FlexiZone AF/AE
  • - 20 Shooting modes and My Colors
  • - ISO 800
  • - Widescreen recording
  • - 2.0" vari-angle LCD
  • - Accessories
  • - PictBridge and Print/Share button
Long product name Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:

Powershot S3 IS

Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:

The power of 12x zoom.
Featuring a 12x optical zoom lens with Optical Image Stabilizer, advanced movie functions and extensive creative options, the PowerShot S3 IS is perfectly equipped for superb results in any situation.

High performance optics
A powerful 12x optical zoom lens features Canon's Optical Image Stabilizer technology to counteract camera shake. An Ultrasonic Motor (USM) ensures fast and near-silent zoom operation*. UD lens technology reduces chromatic aberration for razor-sharp images with superb colour accuracy.

Resolution
A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large, photo quality prints.

Extensive movie functions
Shoot smooth 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyse in sharp slow motion. Make full resolution stills while recording with the Photo in Movie feature.

Cutting-edge technology
Canon's DIGIC II image processor drives rapid 2.3 fps continuous shooting and responsive camera controls. iSAPS technology uses scene information to optimise camera settings before a shot is taken. FlexiZone AF/AE lets you manually select the focus point from almost anywhere in the frame. Super Macro mode allows for millimetre-close focusing on tiny subjects.

Creative shooting
A choice of 20 shooting modes includes Manual mode for complete creative control. 8 Special Scene modes assist with tricky lighting conditions. My Colors allows colour effects to be applied in camera before and after shooting.

Low light performance
ISO 800 allows for flash-free shooting in low light and indoor environments. It also enables shooting at higher shutter speeds, reducing the risk of blur from camera shake and subject movement.

Panoramic photos
Widescreen 16:9 still image recording allows playback on widescreen TV or printing on wide size paper with a SELPHY CP printer.

Large vari-angle LCD
The 2.0" vari-angle LCD lets you frame from creative angles and share playback with friends. Night Display mode enhances screen visibility after dark.

Accessories
A wide range of optional accessories includes wide and tele converter lenses, a lens hood, slave flash and a soft case.

Easy printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for a full colour photo in seconds.

Software and sharing
A comprehensive software suite is included for managing and editing your photos. Share your creations online with 100MB of web space on CANON iMAGE GATEWAY.

Short summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:

Canon PowerShot S3 IS, 6 MP, 1/2.5", CCD, 12x, 410 g, Black

Long summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:

Canon PowerShot S3 IS. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 410 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.