location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7660CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP7660CDN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:33:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 768 MB 792 MHz
Long product name Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP7660CDN, 9600 x 600 dpi print resolution, 20 ppm colour and mono laser printing, 768MB standard memory, Intuitive Operation Panel, PCL5c/6 and optional Adobe® PostScript support, Gigabit Ethernet, Energy efficient, Easy toner cartridge replacement
More>>>
Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS LBP7660Cdn

Outstanding performance and colour quality for your business.

Incorporating maximum productivity with energy efficiency to match, the i-SENSYS LBP7660Cdn brings the convenience of colour laser printing to busy workgroups.

Benefits

-20 ppm colour and mono laser printing
-9600 x 600 dpi print resolution
-768MB standard memory
-Intuitive Operation Panel
-PCL5c/6 and optional Adobe® PostScript support
-Gigabit Ethernet
-Energy efficient
-Easy toner cartridge replacement

Detailed Features
High-performance colour laser

Maximise productivity within busy workgroups with this stylish colour laser printer. Compact enough to sit on the desktop, it gives users the convenience of a printer close-by that delivers professional quality prints quickly – 20 pages per minute in both colour and mono. Canon’s Quick First-Print technologies also mean there’s little waiting time for documents.


Professional print quality

For high quality output the i-SENSYS LBP7660Cdn has 9600 x 600 dpi print resolution that’s enhanced with Automatic Image Refinement for a perfect finish on every print. The printer comes with 768MB of memory as standard, giving it the capacity to cope with large, complex documents and graphics, as well as the demands of network printing.

Easy to use

Even novice users will find this colour laser printer simple to operate. The intuitive 5-line LCD display makes it easy to setup and navigate between the different settings on the device.

Versatile connections

The i-SENSYS LBP7660Cdn integrates seamlessly into your business operations through its support for the industry-standard PCL5c/6 and optional Adobe® PostScript printing. With built-in Gigabit Ethernet connection, it can also handle demanding workloads to ensure optimum network performance.

Money-saving energy efficiency

The superior energy efficiency of the i-SENSYS LBP7660Cdn means you can cut costs – as well as your impact on the environment. Energy Star compliant, it consumes only 1.0 Watts of power in sleep mode and has a low Typical Energy Consumption (TEC) figure, 0.9 kWh, to make it one of the most efficient in its class. With automatic double-sided printing built-in you can reduce paper usage, not only saving money but also being more considerate to the environment.

Easy to manage

With a cost-effective All-in-One colour cartridge – containing toner, drum and cleaning units – the printer is virtually maintenance-free. The cartridge is easily replaced in seconds, leaving no mess. By using an Authentic Canon Laser Cartridge you can be sure your printer is as good as new.

Short summary description Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7660CDN, Laser, Colour, 9600 x 600 DPI, A4, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7660CDN. Print technology: Laser, Colour. Number of print cartridges: 5, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Network ready. Product colour: White

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Warm-up time
29 s
Time to first page (black, normal)
16 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
5
Page description languages *
PCL 5c, PCL 6, PostScript 3, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Iron-On Transfers, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Paper tray media weight
63 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Ethernet
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
768 MB
Processor frequency
792 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
24 dB
Design
Product colour *
White
Power
Power consumption (printing) *
450 W
Power consumption (standby)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
414 mm
Depth
499 mm
Height
346 mm
Weight
25.2 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 03:35:31
Uk has collected 3 expert reviews for Canon i-SENSYS LBP7660CDN laser printer Colour 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-05 03:35:30
Canon’s i-Sensys LBP7660Cdn is a no-frills workgroup colour laser printer designed to withstand the rigors of an office print group. It has a one-time maximum monthly duty cycle of 60,000 pages, but expect it to cope with a realistic regular yield of a...
Bottom line This colour laser’s a good choice if print quality’s important, but it’s rather expensive to run...
80%
trustedreviews.com
Updated:
2013-08-05 03:35:30
Canon's i-SENSYS LBP7660Cdn sits between entry-level colour laser printers in the £100-£200 price range and workgroup machines costing £800-£1,000. Most of this group of small business devices cost between £300 and £400, but this machine scrapes in at aro...
Good Easy to install, PostScript upgrade option, Low noise engine...
Bad Colour print is half claimed speed, Above average running costs, No highyield cartridge option...
80%
pcmag.com
Updated:
2013-08-05 03:35:30
The Canon Color imageClass LBP7660cdn ($500 street), a workhorse color laser printer for a small office or workgroup, provides typical speed, a solid feature set, and above-average output for a printer at its price. It's a very respectable choice, althoug...
Good Includes PostScript and PCL drivers. Above-par text and graphics.
Bad High running costs. No higher-yield cartridges available. No port for USB thumb drive...
Bottom line The Canon Color imageClass LBP7660cdn provides typical speed, above-par output quality, and a solid feature set as a workhorse printer for a small office...
80%