Canon logo

Canon BCI-16 Color ink cartridge Original

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128112
Info modified on:
25 May 2020, 14:47:01
Long product name Canon BCI-16 Color ink cartridge Original:

BCI-16 Color Ink Cartridge

Canon BCI-16 Color ink cartridge Original:

Compatible Products
-PIXMA iP90
-PIXMA iP90v
-PIXMA iP90v Refurbished
-SELPHY DS700
-SELPHY DS810

Short summary description Canon BCI-16 Color ink cartridge Original:

Canon BCI-16 Color Ink Cartridge, Multi pack

Long summary description Canon BCI-16 Color ink cartridge Original:

Canon BCI-16 Color Ink Cartridge. Supply type: Multi pack

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.