location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL8VT3-DE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304281399 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2500 J 8 AC outlet(s) Type F 230 V
  • - 37500 A
  • - Cable length: 2.44 m
  • - EMI/RFI noise filtering 70 dB
  • - Black
  • - A/V, Coax, Fax, Modem, Telephone
Long product name APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m :
The long product name of APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x CEE 7 Schuko Outlets, 1 x Schuko CEE 7/7P , 2500J, 230V, 10A, Ethernet/Coaxial/Phone, EMI/RFI 70 dB, RJ-11, 2.44 m Cable, 1.23kg, Black
More>>>
APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m:
The official description of APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum Protection and Convenience for Computers, Notebooks and Other Electronics

3 Modes of protection (L-N : L-G : N-G)
The remaining modes continue to provide protection in the event a mode of protection is compromised as a result of a surge.

EMI and RFI noise filtering
Reduces line noise that can cause data loss and keyboard errors.

Power Line Communications (PLC) compatible
Protects PLC network adapters without interrupting network communications.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Overload Indicator
Indicator illuminates when connected equipment draws more power than unit’s capacity. To remedy the condition, unplug less vital equipment.

180 degree Rotating Cord Retainer
A 180-degree rotating cord with strain relief offers flexibility in positioning the SurgeArrest, and in routing the power cord.

Dataline Surge Protection
Provides protection of connected equipment from power surges on the data lines.

Cord management
Reduces cord clutter.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

SurgeArrest Performance Features & Benefits

Protection

Lightning and Surge Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

IEEE let-through rating and UL 1449 compliance
The 'Institute of Electrical and Electronics Engineers' (IEEE) Let-Through Voltage rating is based on a test that subjects a Surge Protector to a 6,000 volt spike. The rating equates to the amount of excess voltage that reaches connected equipment. The lower the number, the better the performance of the Surge Protector is. Underwriter's Laboratory's UL1449 surge protection safety standard uses these ratings to help users gauge performance. UL's best Transient Voltage Surge Suppressor (TVSS) Let-Through Voltage rating is "300V".

Data-line Protection
Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.

Noise Filtering
Attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Phone Line Splitter
Allows use of two pieces of equipment at once, such as a modem and phone.

Safety

Plug Activated Safety Shutters
Shutters protect users from accidental contact with unused outlets.

Overload Indicator
Indicator illuminates when connected equipment draws more power than unit’s capacity. To remedy the condition, unplug less vital equipment.

Adjustable Cable Management
Keeps cords and cables neat and organized.

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Cord management
To help organize power cords.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Site wiring fault indicator
In order to work properly, surge suppressors require a correctly wired and grounded outlet. APC surge protectors identify dangerous wiring problems before you plug in your equipment.

Convenience

Transformer Block Spacing
Connect bulky transformer block plugs without covering up other outlets.

180 degree Rotating Cord Retainer
A 180-degree rotating cord with strain relief offers flexibility in positioning the SurgeArrest, and in routing the power cord.

Short summary description APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m:
This short summary of the APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany, 2500 J, 8 AC outlet(s), Type F, 230 V, 50 - 60 Hz, 10 A

Long summary description APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m:
This is an auto-generated long summary of APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany Black 8 AC outlet(s) 2.44 m based on the first three specs of the first five spec groups.

APC Performance SurgeArrest 8 Outlets w/ Phone / Coax Protection 230V Germany. Surge energy rating: 2500 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F. Product colour: Black, EMI/RFI noise filtering: 70 dB, Response time: 0.000001 ms. Cable length: 2.44 m, Weight: 1.23 kg, Width: 122 mm. Certification: CE, REACH. Package dimensions (WxDxH): 216 x 51 x 216 mm

Power
Surge energy rating *
2500 J
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Nominal current output
10 A
Peak current, normal mode
37500 A
Peak current, common mode
37500 A
Ports & interfaces
Cordless
No
RJ-11 ports quantity
1
Features
Product colour *
Black
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
70 dB
Response time
0.000001 ms
Surge protection features
A/V, Coax, Fax, Modem, Telephone
On/off switch
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
1.23 kg
Cable length *
2.44 m
Width
122 mm
Depth
42 mm
Weight & dimensions
Height
372 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Certification
CE, REACH
Indication
LED indicators
Yes
Packaging data
Packaging net weight
1.32 kg
Package dimensions (WxDxH)
216 x 51 x 216 mm
Packaging content
Cables included
Coaxial, Phone (RJ-11)
Other features
Cable (Coax) protection
Yes
Telephone line protection
Yes
Audio/video line protection
Yes
Input connections
Schuko CEE 7/7P
Logistics data
Harmonized System (HS) code
85364900
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)