location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL5B-DE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304281368 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 16:05:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 903 J 5 AC outlet(s) Type F 230 V
  • - 13000 A
  • - Cable length: 1.83 m
  • - EMI/RFI noise filtering 30 dB
  • - Black
  • - Network
Long product name APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m :
The long product name of APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x CEE 7 Schuko Outlets, 1 x Schuko CEE 7/7P In, 903J, 230V, 10A, EMI/RFI 30dB, 0.7kg, Black
More>>>
APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m:
The official description of APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3 Modes of protection (L-N : L-G : N-G)
The remaining modes continue to provide protection in the event a mode of protection is compromised as a result of a surge.

EMI and RFI noise filtering
Reduces line noise that can cause data loss and keyboard errors.

Power Line Communications (PLC) compatible
Protects PLC network adapters without interrupting network communications.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

180 degree Rotating Cord Retainer
A 180-degree rotating cord with strain relief offers flexibility in positioning the SurgeArrest, and in routing the power cord.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

SurgeArrest Essential Features & Benefits

Protection

Lightning and Surge Protection
To prevent damage to your equipment from power surges and spikes.

IEEE let-through ratings and regulatory agency compliance
Stringent third-party testing gives you confidence that APC's surge protectors will safeguard your equipment and data from potentially damaging surges and spikes.

Noise Filtering
Attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.

Safety

Catastrophic Event Protection
SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike the APC SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.

Fail Safe Mode
Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.

Protection Working Indicator
SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection. If still under warranty, APC will then replace your damaged SurgeArrest free of charge.

Building Wiring Fault Indicator
This LED informs users of potentially dangerous wiring problems in the wall circuit.

Short summary description APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m:
This short summary of the APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany, 903 J, 5 AC outlet(s), Type F, 230 V, 50 - 60 Hz, 10 A

Long summary description APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m:
This is an auto-generated long summary of APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany Black 5 AC outlet(s) 1.83 m based on the first three specs of the first five spec groups.

APC Essential SurgeArrest 5 (1 PLC Compatible) outlets 230V Germany. Surge energy rating: 903 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: Type F. Product colour: Black, EMI/RFI noise filtering: 30 dB, Response time: 0.000001 ms. Cable length: 1.83 m, Weight: 700 g, Width: 70 mm. Certification: CE, REACH. Package dimensions (WxDxH): 135 x 52 x 411 mm

Power
Surge energy rating *
903 J
AC outlets quantity *
5 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
230 V
AC input frequency
50 - 60 Hz
Nominal current output
10 A
Peak current, normal mode
13000 A
Peak current, common mode
13000 A
Features
Product colour *
Black
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
30 dB
Response time
0.000001 ms
Surge protection features
Network
On/off switch
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
700 g
Cable length *
1.83 m
Width
70 mm
Depth
45 mm
Weight & dimensions
Height
385 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Certification
CE, REACH
Indication
LED indicators
Yes
Packaging data
Packaging net weight
0.74 kg
Package dimensions (WxDxH)
135 x 52 x 411 mm
Other features
Network line protection
Yes
Input connections
Schuko CEE 7/7P
Logistics data
Harmonized System (HS) code
85364900
Brand Image Product code Product Stock Price from
APC Essential SA 1 1 AC outlet(s) 230 V APC Essential SA 1 1 AC outlet(s) 230 V
(show image)
P1-GR Essential SA 1 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 1 Tel 230 V APC Essential SA 1 Tel 230 V
(show image)
P1T-GR Essential SA 1 Tel 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6VT3-GR Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)