location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13" Classic Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TNC-13 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 33 cm (13") Black
  • - Nylon
  • - 1.7 kg
Warranty: 25 years.
Long product name Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black :
The long product name of Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13" Classic Laptop Case
More>>>
Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black:
The official description of Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features

-Secure Fit Laptop Protection™ – Adjustable compartment snugly holds your laptop for ultimate protection. Adjust it once and it stays a perfect fit.
-Speed Pocket™ – A quick access, secure place to put valuables (watch, keys, coins, etc.) prior to passing through airport security.
-Comfortable, fully–padded handle.

Short summary description Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black:
This short summary of the Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 13" Classic Laptop Case, Briefcase, 33 cm (13"), 1.7 kg

Long summary description Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black:
This is an auto-generated long summary of Case Logic 13" Classic Laptop Case 33 cm (13") Briefcase Black based on the first three specs of the first five spec groups.

Case Logic 13" Classic Laptop Case. Case type: Briefcase, Maximum screen size: 33 cm (13"). Weight: 1.7 kg

Features
Maximum screen size *
33 cm (13")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.7 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
348 x 264 x 38 mm
Other features
Dimensions (WxDxH)
381 x 311 x 101 mm
Dimensions (W x D x H) (imperial)
381 x 311.1 x 101.6 mm (15 x 12.2 x 4")
Brand Image Product code Product Stock Price from
Case Logic Professional Roller Notebook Case Nylon 15.4" 38.1 cm (15") Trolley case Black Case Logic Professional Roller Notebook Case Nylon 15.4" 38.1 cm (15") Trolley case Black
(show image)
TNR15 Professional Roller Notebook Case Nylon 15.4" 0.00
(excl. VAT)
0 (incl. VAT)