Intel Celeron 5205U, 2x SO-DIMM DDR4 max 64GB, Intel UHD Graphics, 2.5G LAN + Gigabit LAN, 65W
Fanless Slim PC with a Comet-Lake-U processor in industrial design
The DS20U-series is a fanless slim PC with a robust 1.3-litre metal chassis and exceptional connectivity. It supports two digital video outputs for UHD/4K displays and one tradi-tional D-Sub/VGA connector. The built-in Intel "Comet-Lake-U" processor provides ample performance for playback of 2160p/60 videos. Installation of components goes straight forward, as there is plenty of interior space for two memory modules, one 2.5" drive and an M.2-2280 SSD card. Optionally, an LTE module can be fitted in the 2,5" bay using the WWN03 accessory. Thanks to its passive cooling, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle XPC slim Barebone DS20U series is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.
Shuttle XPC slim Barebone DS20UV2, Celeron 5205U, 1xHDMI, 1xDP, 1xVGA, 2xLAN (1xGbit, 1x2.5Gbit), 1xCOM, 8xUSB, fanless, 24/7 permanent operation, 1.3L sized PC, Mini PC barebone, Intel SoC, DDR4-SDRAM, PCI Express, Serial ATA III, 65 W
Shuttle XPC slim Barebone DS20UV2, Celeron 5205U, 1xHDMI, 1xDP, 1xVGA, 2xLAN (1xGbit, 1x2.5Gbit), 1xCOM, 8xUSB, fanless, 24/7 permanent operation. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 65 W