Tripp Lite logo

Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148071
Info modified on:
10 Aug 2024, 09:42:49
Warranty:
Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.:

Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.

Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.:

Tripp Lite's Heavy Duty C19 to L6-20P 6 ft. power cord is constructed with 3 x 12AWG copper conductors, fully molded ends, and 250V/20A rating.
- Molded, Heavy-Duty Power Cord, 6 ft.
- IEC-320-C19 to NEMA L6-20P
- 12AWG, SJT, 20A, 250V
- RoHS compliant

Short summary description Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.:

Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft., 1.83 m, C19 coupler, NEMA L6-20P, SJT, 250 V, 20 A

Long summary description Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.:

Tripp Lite Heavy-Duty Power Extension Cord, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 6-ft.. Cable length: 1.83 m, Connector 1: C19 coupler, Connector 2: NEMA L6-20P, Cable type: SJT. Input voltage: 250 V, Input current: 20 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.