location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78Y7332
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78Y7332
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0645743946125 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black :
The long product name of Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Toploader T1655-WW
More>>>
Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black:
The official description of Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo 15.6" Toploader T1655-WW fits up to 15" laptops. It features massive capacity and has a multi-functional design with a work station and pockets inside for accessories and zippered pocket on the front side. Well padded back panel and shoulder straps provide added comfort. The stylish design and material make it the best partner for your IdeaPad.

Lenovo 15.6" Toploader T1655-WW is the casual-business partner for your IdeaPad, with a neat design and reliable quality. It provides superior laptop protection, more space and comfort.

Features and Benefits:

- The new Ideapad family design Stylish elements, steady look
- Independent regional design for power supply and mouse, orderly and easy to accommodate
- Trolley case belt at back, the best partner when travelling
- Unique vertical zipper design at front, easy access to personal belongings

Short summary description Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black:
This short summary of the Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 78Y7332, Messenger case, 38.1 cm (15"), 912 g

Long summary description Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black:
This is an auto-generated long summary of Lenovo 78Y7332 laptop case 38.1 cm (15") Messenger case Black based on the first three specs of the first five spec groups.

Lenovo 78Y7332. Case type: Messenger case, Maximum screen size: 38.1 cm (15"). Weight: 912 g

Features
Compatibility
Lenovo IdeaPad
Maximum screen size *
38.1 cm (15")
Case type *
Messenger case
Product main colour *
Black
Weight & dimensions
Weight
912 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
168 x 480 x 380 mm