location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37PFL7606M/08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL7606M/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581582920
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 54 W
More>>>
Short summary description Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m²:
This short summary of the Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 37PFL7606M/08, 94 cm (37"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Grey

Long summary description Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m²:
This is an auto-generated long summary of Philips 7000 series 37PFL7606M/08 TV 94 cm (37") Full HD Grey 450 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 37PFL7606M/08. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Grey

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Response time
2 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
94 cm
TV tuner
Tuner type *
Digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
24 W
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
Yes
Design
Product colour *
Grey
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
879 mm
Depth (with stand)
234 mm
Height (with stand)
587 mm
Weight (with stand)
12.7 kg
Width (without stand)
879 mm
Depth (without stand)
38 mm
Height (without stand)
522 mm
Weight (without stand)
10.4 kg
Package dimensions (WxDxH)
953 x 158 x 630 mm
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Cleaning cloth
Yes
Annual energy consumption
79 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A