location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW720H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW720H-W-DEAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184755785 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:10
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Gaming Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity RF connectivity 10 m
  • - Circumaural 20 - 40000 Hz 32 Ω
  • - Microphone type: Boom -45 dB
  • - Built-in battery
More>>>
Short summary description Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White:
This short summary of the Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW720H, Wired & Wireless, Gaming, 20 - 40000 Hz, 348 g, Headset, Black, White

Long summary description Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White:
This is an auto-generated long summary of Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White based on the first three specs of the first five spec groups.

Alienware AW720H. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Wireless range: 10 m. Cable length: 1.5 m. Weight: 348 g. Product colour: Black, White

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, White
Operating keys
Mute, Volume +, Volume -
Volume control
Rotary
Control type
Buttons, Rotary
Cable length
1.5 m
Detachable cable
Yes
Backlight
Yes
Backlight colour
Red/Green/Blue
Sound pressure level (max)
105 dB
Signal-to-Noise Ratio (SNR)
53 dB
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
RF connectivity
Yes
Frequency band
2.4 GHz
Wireless range
10 m
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Headphone frequency
20 - 40000 Hz
Impedance
32 Ω
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-45 dB
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Battery
Battery type
Built-in battery
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
5 - 90%
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
111.7 mm
Depth
183.9 mm
Height
214.4 mm
Weight
348 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Ear pads
Yes
Quantity
1
Other features
Interface adapters included
USB Type-A male - USB Type-C female
Dolby technologies
Dolby Atmos
Battery life
30 h
Country Distributor
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)