location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 4 Ports USB Hub USB 3.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Ports USB Hub USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4USB3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909023054
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic 4 Ports USB Hub USB 3.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 4800 Mbit/s
  • - Silver, White
Warranty: 5 years
Long product name Conceptronic 4 Ports USB Hub USB 3.0 :
The long product name of Conceptronic 4 Ports USB Hub USB 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x USB, USB 3.0, 65 x 15 x 65 mm, 50 g
More>>>
Conceptronic 4 Ports USB Hub USB 3.0:
The official description of Conceptronic 4 Ports USB Hub USB 3.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 ports USB 3.0 hub makes it possible to expand your netbook, notebook or PC with 4 extra USB 3.0 ports with only using one free USB 3.0 port! You can easily add up to 4 USB devices or gadgets to your netbook, notebook or PC. The included AC/DC adapter simultaneously provides all ports with power. The USB hub has a compact and unique design with a modern touch. The leds on the topcover indicate the status of the USB hub and each USB port.

- Add 4 USB 3.0 ports to your PC/notebook
- Super Speed 4.8Gbps (10x faster than USB 2.0)
- Powered hub, power adapter included
- Small and compact design

Short summary description Conceptronic 4 Ports USB Hub USB 3.0:
This short summary of the Conceptronic 4 Ports USB Hub USB 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 4 Ports USB Hub USB 3.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 4800 Mbit/s, Silver, White, China, AC, USB, 100 - 240 V

Long summary description Conceptronic 4 Ports USB Hub USB 3.0:
This is an auto-generated long summary of Conceptronic 4 Ports USB Hub USB 3.0 based on the first three specs of the first five spec groups.

Conceptronic 4 Ports USB Hub USB 3.0. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 4800 Mbit/s, Product colour: Silver, White, Country of origin: China. Power source type: AC, USB, Input voltage: 100 - 240 V. Width: 15 mm, Depth: 65 mm, Height: 65 mm. Package type: Blister

Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
4800 Mbit/s
Product colour
Silver, White
LED indicators
Yes
Country of origin
China
Power
Power source type
AC, USB
Input voltage
100 - 240 V
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
15 mm
Depth
65 mm
Height
65 mm
Weight
50 g
Packaging data
Package type
Blister
Packaging content
AC adapter included
Yes
Cables included
Micro-USB
Quick installation guide
Yes
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 3.0 Hub Conceptronic HUBBIES 4-Port USB 3.0 Hub
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)