location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network cabinet Varioflex-N Series - 800x800 mm (WxD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-43000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032486916
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 15:36:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protection type IP20
  • - Front door consists of full metal frame with 4 mm thick tempered glass
  • - Steel rear door, double folding
  • - Swing handle with profile half-cylinder lock incl. key on front and rear doors
  • - 120° door opening angle
  • - Side sections can be locked and removed
  • - incl. 4 levelling feet, which are already fitted under the cabinet
  • - 483 mm (19") profile rails mounted on the front and rear of the cabinet, galvanized
  • - 483 mm (19") profile rails are connected to the main frame by depth bars at 4 points each on the left and right
  • - 483 mm (19") profile rails are adjustable in depth and have markings for the rack units
  • - 483 mm (19") profile rails with high load capacity of up to 1200 kg
  • - Installation depth for components min. - max.: 290-570 mm
  • - Roof is set up to accommodate a fan unit and an attached, removable cover
  • - Modular, openable base chassis with removable 19" blank panels
  • - Generously dimensioned vertical cable channels with cable routing and trim panel built into the front panel
  • - Cable inlets in base and roof with brush strip left and right (90 x 550 mm)
  • - Numerous plug-in earthing points for earthing cables (Faston connector)
  • - Delivered fully assembled
  • - Product dimensions (H x W x D): 2022.6 x 800 x 800 mm
Long product name Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD) :
The long product name of Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U network cabinet, Varioflex-N, 800 x 800 mm, gr single glass front- and double steel rear door
More>>>
Short summary description Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD):
This short summary of the Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD), Freestanding rack, 42U, 1200 kg, Key lock, Rack rails, Adjustable feet

Long summary description Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD):
This is an auto-generated long summary of Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD) based on the first three specs of the first five spec groups.

Digitus Network cabinet Varioflex-N Series - 800x800 mm (WxD). Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1200 kg, Key lock, Adjustable feet, Rack rails, International Protection (IP) code: IP20, Product colour: Grey

Country Distributor
Nederland 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)