location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X31K03939
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X31K03939
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892062844 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 10:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make charging easy with the integrated rechargeable battery in the keyboard and mouse
  • - Seamlessly switch up to 3 devices via the 2.4G Unified dongle or Dual BT on multi-OS
  • - Look your best with the sleek, contemporary design and premium textured finish
  • - Do it all with a full 3-zone tilt-leg keyboard with worldwide language layouts
  • - Experience the difference with responsive scissor-switch keys and silent typing
  • - Maximise your potential with the 8-button symmetrical mouse supporting up to 4000 DPI
  • - Be eco-friendly with our 65% PCC and Bio-based TPU materials
  • - Make it personal with programmable functions on both the keyboard and mouse
  • - Enjoy total peace of mind thanks to the 3-year warranty
  • - Both Mouse and Keyboard have AES128 encryption and Intel EVO certified
Warranty: 3-year
Long product name Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey :
The long product name of Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Wireless Rechargeable Combo Keyboard and Mouse-Czech/Slovak
More>>>
Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey:
The official description of Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Professional Wireless Rechargeable Combo Keyboard and Mouse is a revolution in productivity and design. Its full-size keyboard features scissor switches that create an elevated typing experience. Its mouse, marvelouslly crafted from bio-rubber, keeps you comfortable all day and is equipped with an impressive 4,000 DPI sensor. Plus, both the keyboard and mouse are made from eco-friendly 65% recycled material that protects the environment.

Short summary description Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey:
This short summary of the Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X31K03939, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, Grey, Mouse included

Long summary description Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey:
This is an auto-generated long summary of Lenovo 4X31K03939 keyboard Mouse included RF Wireless + Bluetooth Czech, Slovakian Grey based on the first three specs of the first five spec groups.

Lenovo 4X31K03939. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch. Cable length: 1 m. Product colour: Grey. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard language *
Czech, Slovakian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Windows keys
Yes
Programmable hot keys
Yes
Bluetooth Low Energy (BLE)
Yes
Security algorithms
128-bit AES
Certification
CE CB BQB TUV Mark cTUVus FCC IC IDA WPC BIS SIRIM NTA SDOCo SDPPI NTC MIC AITI RCM NCC BSMI MSIP VCCI JRF SRRC ANRCETI ICASA MINCOM STA MoC UkrSEPRO ACI FAC TRA NTRA TRC MOC ICT INACOM NCC ANRT CERT CNC/AFTIC ANATEL SUBTEL IFETEL TUV NOM
Design
Backlight *
No
Product colour *
Grey
Features
Cable length
1 m
Detachable cable
Yes
Number of devices supported
3
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
420 mAh
Rechargeable
Yes
Battery recharge time
2 h
Charging source
USB Type-C
Mouse
Mouse included *
Yes
Mouse
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
4000 DPI
Buttons quantity
8
Scroll
Yes
Scroll type
Wheel
Programmable mouse buttons
Yes
Mouse battery type
Built-in battery
Mouse battery technology
Lithium-Ion (Li-Ion)
Mouse battery capacity
380 mAh
Mouse keys operating life
10 million characters
Rubber grips
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
437.4 x 128.8 x 14.8 mm
Keyboard weight
586 g
Mouse dimensions (WxDxH)
111.29 x 62.23 x 36.06 mm
Mouse weight
80 g
Packaging data
Quick start guide
Yes
Package width
538 mm
Package depth
129 mm
Package height
42 mm
Package weight
885 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)