location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WAC series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WA75C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH75WACWLGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094981919 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 15:31:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Better interaction with best-in-class multi-touch for education
  • - Boost learning with built-in Android OS
  • - Powerful screen sharing, smart, wireless sharing from multiple devices
  • - Create more engaging lessons with the built in intelligent Apps
Long product name Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black :
The long product name of Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75", 4K UHD (3840 x 2160), 3 x HDMI, 5 x USB, 2 x RJ45, WiFi, Bluetooth, Android 11, 45.5 kg
More>>>
Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black:
The official description of Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlimited learning possibilities
Samsung interactive display WAC series offers a dynamic, engaging experience designed for the classroom of the future. Its enhanced usability and compatibility make it easier for teachers to leverage education apps and features that optimize lessons and help students discover the joy of learning.

Boost learning with familiar UX
Android OS

WAC Series is an Android OS-based product, providing intuitive and convenient usability to users. Its excellent compatibility with Android devices makes it easy for teachers to boost learning, while the ability to customize the home screen with frequently used apps brings added convenience.

Display multiple screens at once
Easy Multitasking

A variety of sceen mode options, including split screen and multi-window, enable teachers to easily display and read multiple windows at the same time on the WAC series. This flexibility helps educators conveniently access all the information they need to create an engaging learning environment.

Smart, wireless sharing from multiple devices
Powerful Screen Sharing

Users can share up to nine screens simultaneously for maximum productivity in real time. This feature ensure every student is included and engaged as content can be shared both ways between the large display and individual devices. It can be used on IOS, Mac, Windows, Android, or Chrome OS.

Create more engaging lessons with intelligent apps
intelligent App for class

Important apps and tools can be conveniently added to the home screen bar for easy access. Intelligent apps, such as timers and stopwatches, help teachers get creative with their lessons to foster a learning environment that students love.

Better interaction with best-in-class multi-touch
Multi touch for up to 40

Multiple users can write and draw on the whiteboard at the same time with the display’s advanced multi-touch capabilities. Up to 40 simultaneous touchpoints are possible, allowing large groups of students and teachers to collaborate and learn together in a fun and natural way.

Switch pens without changing settings
Dual pen

Two different writing tools can be used at the same time with the dual pen function. Thanks to the double-sided nib applied, users can effortlessly switch between two different colors on the front and back side of the pen – without needing to change the settings or interrupt their flow.

Lessons start quickly with USB-C
3-in-1 USB-C port

Connectivity is enhanced with 3-in-1 USB-C connectivity, enabling screen mirroring, touch control and external device charging(max. 65W). Educators can simply connect to the USB Type-C port, allowing them to deliver interactive and engaging lessons without any hassle.

Accessible content for any class size
HDMI Out connection

With the HDMI out function, whiteboard screen content can be shared on another larger screen in the classroom. This feature ensures teachers can provide a real-time, interactive experience for students who can easily view the screen’s contents regardless of the classroom size or where they sit.

Short summary description Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black:
This short summary of the Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WA75C, 190.5 cm (75"), 400 cd/m², 3840 x 2160 pixels, 4K Ultra HD, ADS, 1200:1

Long summary description Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of Samsung WA75C interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Samsung WA75C. Display diagonal: 190.5 cm (75"), Display brightness: 400 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Android 11, Maximum internal memory: 32 GB. Product colour: Black, Panel mounting interface: 800 x 400 mm, Certification: Part 15, Subpart B Class A KS C9832, KS C9835 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020.... Operating hours (hours/days): 12/7. Power consumption (typical): 385 W, Power consumption (off): 0.5 W, AC input voltage: 100 - 240 V

Display
Display diagonal *
190.5 cm (75")
Display brightness
400 cd/m²
Display resolution
3840 x 2160 pixels
Anti-glare screen
Yes
HD type
4K Ultra HD
Panel type
ADS
Contrast ratio (typical)
1200:1
Response time
8 ms
Touchscreen *
Yes
Touchscreen type
Infrared
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
429.6 x 429.6 mm
Colour gamut
72%
Maximum pixel clock
78 MHz
Haze rate
25%
Technology
Infrared (IR)
Computer system
Operating system installed
Android 11
Maximum internal memory
32 GB
Projector
Built-in projector *
No
Network
Wi-Fi
Yes
Bluetooth
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 2.0 ports quantity
1
HDMI ports quantity
3
HDMI version
2.0
Ethernet LAN (RJ-45) ports
2
Line-in
Yes
Line-out
Yes
Audio output
1
RS-232 ports
2
IR input port
Yes
Ports & interfaces
Video out
Yes
Ergonomics
Product colour
Black
VESA mounting
Yes
Panel mounting interface
800 x 400 mm
Wall mountable
Yes
Certification
Part 15, Subpart B Class A KS C9832, KS C9835 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020 EN 61000-3-2:2019/A1:2021 jQuery220005514370161995008_1715947977058 ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 55035:2017/A11:2020 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 J55032 , VCCI-CISPR32 JIS C61000-3-2 GB9254-2021 GB17625.1-2012 CNS13438 (ITE EMI) Class A /? AS/NZS? CISPR 32 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020
Performance
Operating hours (hours/days)
12/7
Power
Power consumption (typical)
385 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
1709 mm
Depth
88 mm
Height *
1020 mm
Weight
45.5 kg
Bezel width (L/T, R/B)
16.4mm(U), 16.4mm(L/R), 44.9mm(B)
Packaging data
Package width
1863 mm
Package depth
225 mm
Package height
1140 mm
Package weight
57.6 kg
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Samsung WA86D interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Grey Samsung WA86D interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH86WADWLGCXEN WA86D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA75D interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Grey Samsung WA75D interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH75WADWLGCXEN WA75D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA65D interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey Samsung WA65D interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH65WADWLGCXEN WA65D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A)
(show image)
LH85WMAWLGCXEN Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A)
(show image)
LH75WMAWLGCXEN Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)