location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGORIDOCBL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491712
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 02:20:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight ultra-thin aluminum stand
  • - Stimulates an upright working posture
  • - Ideal for working with documents
  • - Adjustable in 5 positions
  • - Easy to carry
  • - Made in the Netherlands
Long product name R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black :
The long product name of R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGORIDOCBL
More>>>
R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black:
The official description of R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go Riser Document laptop stand easily raises any laptop screen up to eye level. This will place your head in a natural position and reduces tension in your neck and shoulder muscles. When working with paper, you can easily place it on the document holder. This way, you always maintain an upright posture. This laptop riser is easily height-adjustable in 5 positions. The R-Go Riser is made of aluminum and has a smooth design. The Riser is ultra-thin and lightweight: ideal to take with you in your bag!

Short summary description R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black:
This short summary of the R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black, Laptop stand, Black, Aluminium, 25.4 cm (10"), 55.9 cm (22"), 5 kg

Long summary description R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black:
This is an auto-generated long summary of R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black based on the first three specs of the first five spec groups.

R-Go Tools Laptop stand R-Go Riser Document, ergonomic, foldable and adjustable stand with document holder, black. Product type: Laptop stand, Product colour: Black, Material: Aluminium. Weight: 190 g

Whether you work in an office or at home
Whether you work in an office or at home

This laptop stand not only raises your monitor, but also has a document holder. You can place your papers in front of the laptop keyboard while working. Both your screen and papers are brought more up to eye level, which will automatically stimulate you to sit straight. The way to prevent annoying pains in neck, shoulders and back.

Made of HYLITE® aluminum
Made of HYLITE® aluminum

The R-Go Riser Document is made of Hylite®: the thinnest aluminum composite material in the world. This makes the stand very light. It weighs only 6.1 oz (190 grams), but has a load capacity of 1.7 lb (5 kilos). Suitable for all tablet and 10- to 22-inch laptops. This ultra-thin laptop stand is easy to carry in your laptop bag. Ideal for healthy working everywhere!

In 5 different positions
In 5 different positions

This laptop stand has 5 different positions and is easy to set up as desired. This allows you to work at eye level and prevent a hunched working posture. Very comfortable for use in the office, at home or on the road.

Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)