R-Go Tools logo

R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125726
Info modified on:
03 Nov 2024, 01:23:00
Bullet Points R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black:
  • - Ergonomic design
  • - Social product
  • - Stable stand for any laptop
  • - Ensures a tidy desk
  • - Keeps your laptop cool
  • - Made in the Netherlands
Long product name R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black:

RGOSC020BL

R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black:

The R-Go Office is a stylish and stable laptop stand with storage space for your keyboard. The R-Go Office Laptop Stand is ideal for the fixed workstation. This laptop stand brings your laptop to a comfortable viewing height, allowing you to work in an upright posture.

Short summary description R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black:

R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black, Black, Steel, 25.4 cm (10"), 55.9 cm (22"), 5 kg

Long summary description R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black:

R-Go Tools Laptop stand R-Go Steel Office, suitable for 10-22 inches, black. Product colour: Black, Material: Steel, Minimum notebook screen size compatibility: 25.4 cm (10")

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.