Philips logo

Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85714
Info modified on:
15 Oct 2024, 20:21:27
Bullet Points Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot:
  • - Vacuum and Mop in one go
  • - HomeRun app
  • - Strong suction power (Robbie)
  • - Long battery run time (Robbie)
  • - Bespoke cleaning plan
  • - Carpet boost (Robbie)
  • - Manoeuverability (Robbie)
  • - 360° laser navigation (LiDAR)
  • - Restricted cleaning areas
Long product name Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot:

Philips HomeRun 3000 Series Aqua Vacuum and Mop Robot

Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot:

Daily wet and dry cleaning without effort
Enjoy a pristine clean every day, with far less effort. The robot delivers ultra-strong suction power and vacuums and mops in one go. The robot automatically boosts suction power when it has driven onto a carpet or rug.

Short summary description Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot:

Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot, Bagless, Black, Metallic, Round, Dark/Beluga Metallic, 0.35 L, 54 dB

Long summary description Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot:

Philips 3000 series HomeRun Aqua XU3000/01 Vacuum and Mop Robot. Dust container type: Bagless, Product colour: Black, Metallic, Shape: Round. Dust capacity (total): 0.35 L, Noise level: 54 dB, Water tank capacity: 0.3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 230 min. Diameter: 34.1 cm, Height: 96 mm, Weight: 3.8 kg. Package width: 525 mm, Package depth: 305 mm, Package height: 525 mm

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.