location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26S0005
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4.86 kg
Warranty: 1 Year
Long product name Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm :
The long product name of Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3/13/ppm, 3/0.9 cpm, 4800 x 1200 dpi, A4, USB 2.0, 4.86 kg, Black
More>>>
Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm:
The official description of Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print
- Fast! Up to 26 ppm black and 19 ppm color printing;
- Laser-quality text and graphics with print resolution up to 4800 dpi.

Copy
- 1-touch copy button for 4x6" (10x15 cm) photos;
- Print up to 9 copies at a time;
- 1-touch borderless copying in popular photo sizes (4x6 in., 10x15 cm).

Scan
- Flatbed scanner easily handles thick books, reports, and more;
- 48-bit color scanner depth; 16-bit grayscale;
- Up to 600 x 1200 ppi optical resolution.

Photo
- Create brilliant photos with optional 6-color printing.

Software Suite
- l Lexmark Productivity Studio Software makes it easy to crop, rotate and resize photos, adjust color and reduce red eye.
- l Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format.
- Lexmark Toolbar makes Internet printing easy.
- Lexmark Service Centre: Software tool to simplify printer trouble-shooting.

Short summary description Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm:
This short summary of the Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2670, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm:
This is an auto-generated long summary of Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm based on the first three specs of the first five spec groups.

Lexmark X2670. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
3 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
3 cpm
Copy speed (colour, normal quality, A4)
0.9 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Input colour depth
48 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Banner, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 10x15
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
40 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Certificates
Certification
FCC B, UL 60950 3rd, CE B, CB IEC 60950 IEC 60825-1, C-tick mark B, CCC B, CSA, ICES B, GS (TÜV), SEMKO
Weight & dimensions
Weight
4.86 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
432 x 312 x 175 mm
Power supply type
AC
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
498 x 242 x 373 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:26
Uk has collected 1 expert review for Lexmark X2670 Inkjet A4 4800 x 1200 DPI 13 ppm and the rating is 33 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
33%
Source Review comments Score
alphr.com
Updated:
2013-11-13 19:59:26
At £55 exc VAT the Lexmark X2670 is by no means the cheapest all-in-one we've seen recently – Canon's MP190 comes in at £39 - but don't be fooled into believing that makes it superior. It's about as bare as a multifunction device can be in terms of fea...
Bottom line It's expensive to run and takes an age to produce dire results. Avoid at all costs...
33%