Lexmark logo

Lexmark X544n Laser A4 1200 x 1200 DPI 23 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93496
Info modified on:
14 Mar 2024, 17:24:33
Warranty:
1 Year
Long product name Lexmark X544n Laser A4 1200 x 1200 DPI 23 ppm:

23 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 27.2kg, Grey

Lexmark X544n Laser A4 1200 x 1200 DPI 23 ppm:

Compelling Color Value
A great value for small or midsize workgroups, with high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in black and color. Lower your running costs with Lexmark Extra High Yield Toner Cartridges and the money-saving Lexmark Rewards program.

Great Color, No Sacrifice
PANTONE® calibrated color adds impact to every impression you make and Lexmark High Yield Toner Cartridges keep printing costs low—a smart combination for hardworking offices.

Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment! Eco-features include energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for the Lexmark X540 Series never require shaking to deliver their full declared yield.

Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Lifetime Pricing Guarantee
For as long as you own your X544dn, Lexmark guarantees never to increase the U.S. toner cartridge price found on Lexmark.com.

Short summary description Lexmark X544n Laser A4 1200 x 1200 DPI 23 ppm:

Lexmark X544n, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Lexmark X544n Laser A4 1200 x 1200 DPI 23 ppm:

Lexmark X544n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.