location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X544dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0220
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 27.2 kg
Warranty: 1 Year
Long product name Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 27.2kg, Grey
More>>>
Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Workgroup Wonder
Network-ready, with output speeds up to 25 ppm and built-in duplex printing. Value is also built in, with clever features that increase productivity and extra high yield cartridges for eco-smart savings.

Lexmark X544dn Consolidate with Ease
A surprisingly compact, easy-on-the-budget way to equip your office with color multifunction performance. Simple, quiet operation for effortless integration into your office space or shared network.

Lexmark X544dn Great Color, No Sacrifice
High-quality PANTONE® calibrated color adds impact to every impression you make and Lexmark High Yield Toner Cartridges keep printing costs low—a smart combination for hardworking offices.

Lexmark X544dn Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for the Lexmark X540 Series never require shaking to deliver their full declared yield.

Lexmark X544dn Lifetime Pricing Guarantee
For as long as you own your X544dn, Lexmark guarantees never to increase the U.S. toner cartridge price found on Lexmark.com.

Lexmark X544dn Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Short summary description Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X544dn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X544dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
13 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Time to first copy (black, normal)
16.5 s
Time to first copy (colour, normal)
17.5 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
55000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
640 MB
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
51 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
45 dB
Sound pressure level (quiet mode)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
540 W
Power consumption (PowerSave)
23 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 B, CE B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 B, EN 55024, CISPR 22 B, GS (TÜV), EN 60825-1, SEMKO, ACMA A-tick mark B, TEC, VCCI B, EK Mark, KCC MIC Mark, CCC B, SIRIM, BSMI B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
27.2 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
440 x 537 x 463 mm
Power supply type
AC
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:19:57
Uk has collected 18 expert reviews for Lexmark X544dn Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2015-06-25 07:19:56
If you work in a school where aesthetics are important, then the Lexmark X544 is probably not for you. Big, heavy, and with all the appeal of a 1980s photocopier, it's a pretty ugly unit. However, if you want a multifunction device that will do just about...
Bottom line A strong multifunction printer that does everything well, although running costs are high...
83%
trustedreviews.com
Updated:
2015-06-25 07:19:56
Fully-fledged colour laser multifunction printers are still fairly thin on the ground, particularly those that claim a workgroup-level print speed of 23ppm. Lexmark's X544dw is and does and has an unconventional design, too. Coloured dark grey and off-w...
90%
digitalversus.com
Updated:
2015-06-25 07:19:56
There are four different versions of the X544. We tested the X544dn, which is a colour multifunction laser with network connectivity and automatic double-sided printing. This X544n is identical, but it doesn't have offer double-sided printing. The X54...
Good Good printing speeds, Automatic doublesided printing mode, Compatible with Windows, Mac and Linux, WiFi...
Bad Scanner quality, Colours too dark, Uses a lot of power...
80%
expertreviews.co.uk
Updated:
2015-06-25 07:19:56
Lexmarks X544 is a traditional small-office workgroup printer: its beige, squat, heavy and designed to pump out an average of around 3,000 pages per month and a maximum of up to 55,000. It has an excellent range of features, including an automatic...
60%
itp.net
Updated:
2015-06-25 07:19:56
Lexmark reckons its X544dn is great value for small and medium workgroups and after putting the machine through its paces, we’re inclined to agree with the firm. From a performance perspective the Lexmark’s print engine proved a champ; it was able to c...
Bottom line When you take into account the X544dn's many features and super quick printing, it is seriously good value...
100%