Lexmark logo

Lexmark C544dtn Colour 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70463
Info modified on:
14 Mar 2024, 18:53:15
Warranty:
1 Year
Long product name Lexmark C544dtn Colour 1200 x 1200 DPI A4:

23 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 25kg, Grey

Lexmark C544dtn Colour 1200 x 1200 DPI A4:

Fully loaded for small- and mid-sized workgroup performance, the Lexmark C544dtn brings you fast printing up to 23 ppm in black and colour, and Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour) to reduce costs. What’s more, you’ll benefit from a second input drawer to boost your total capacity, plus integrated duplex printing to reduce paper waste and costs.

Convenience by your side
Make a big impact on your business with a genuine desktop-friendly colour printer. With their small, attractive new design and quiet noise level, Lexmark’s new colour lasers will be welcome additions to your desktop or small workgroup.
- Exceptionally tiny footprint and low profile;
- As quiet as 47 dBA while printing; reduce sound even more with Quiet Mode;
- Sleek, innovative desktop-friendly design;
- Built-in networking on all models to share the benefits of colour.

Brighten up your business and your image
Add professional colour to your documents. Lexmark gives you the tools to control colour output and puts its colour expertise to work for you, so all your brochures, reports and graphics come out vivid and accurate to the finest details.
Vibrant print quality: true 1200 x 1200 dpi resolution.
New generation Lexmark toner for colour quality and consistency.
Consistent colour tones with professional Pantone calibration.
Colour-control tools: coverage estimator and ColorSaver™ mode.
Lexmark High Yield and Extra High Yield Toner Cartridges cut printing costs to a minimum.

Reap the benefits of productivity
Lexmark’s C540 Series gives you a rapid first-page-out and races through your print runs at blazing speeds. What’s more, these printers offer you the versatility you need to keep up with your demanding office printing needs.
First page out as fast as 12 seconds with instant warm-up fuser.
PCL 6 and PostScript 3 emulations ensure compatibility with your application software.
Duplex printing models, now available at an attractive price.
100-sheet multipurpose feeder and 550-sheet main tray are combined in one unique Duo Drawer option.

Eco-responsible printing
Printing responsibly means everyone wins – your business, your budget and the environment! Lexmark’s C540 Series is eco-designed and comes with a vast range of features to help you print greener at every level.
- Paper-saving built-in duplex-printing models available;
- Eco-Mode reduces power consumption;
- Lets you print multiple pages per sheet;
- Instant warm-up fuser saves energy;
- Lexmark Cartridge Collection Programme for leading-edge recycling.

Lexmark Rewards Add life to your printer
The Lexmark Rewards programme extends the life of your printer – it also reduces operating costs and helps the environment. As a member, you’ll receive a free imaging kit when your printer next needs one. We’ll also send you a free Lexmark High Yield Toner Cartridge of your choice for every 10 empty Lexmark cartridges you return to us. It’s our way of saying thank you for using original Lexmark cartridges with your Lexmark C540 Series colour laser.

Cost saving and environmental features
- Duplex models are Energy Star compliant.
- Integrated duplex printing helps to reduce paper consumption (C543dn, C544dn/dw/dtn).
- Eco-Mode reduces power consumption and Quiet Mode reduces noise emission.
- Instant warm-up fuser saves energy.
- High Yield and Extra High Yield Cartridges, Lexmark Cartridge Collection Programme and end-of-life product management help reduce landfill.

Short summary description Lexmark C544dtn Colour 1200 x 1200 DPI A4:

Lexmark C544dtn, Laser, Colour, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing

Long summary description Lexmark C544dtn Colour 1200 x 1200 DPI A4:

Lexmark C544dtn. Print technology: Laser, Colour. Maximum duty cycle: 55000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.