location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X850e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15R0088
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 625 MHz
  • - 105.7 kg
Warranty: 2 years
Long product name Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm :
The long product name of Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X850e - 4-in-1, Laser, 35 ppm, A3, 5.5s, 1200x1200 dpi, 625MHz, 256MB, 80GB HDD, Fast Ethernet, USB 2.0, 105.7kg, White
More>>>
Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm:
The official description of Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-Use: Customisable and easy-to-view, large, vivid, well-spaced familiar icons on the Lexmark e-Task 8-inch (20 cm) colour touch screen provide access to print, copy, fax and scan-to-email functions.

Fast and Powerful: Copy or print at up to 35 pages per minute with a powerful 625 MHz processor, standard 256MB RAM (expandable to 768MB) and a time to first copy as quick as 10 seconds to handle even the most complicated output.

Scanning: Up to 55 ppm black at 600x600 dpi and up to 27 ppm colour at 600x300 dpi with an up to 75 page duplexing Automatic Document Feeder (ADF) with A3 / 11” x 17” support

Security: Hard disk wiping and AES encryption, IPv6, SNMPv3, SSL*, IPSec and 802.1x authentication and user authentication provide security measures for multifunction communications and data encryption. (*See Features)

Versatile: Optional high-capacity input, high-capacity finishing with multi-position stapling, offset stacking and hole punch capability.

Convenient: Direct printing of PDF and image (TIFF, JPEG) files from a USB flash drive using the convenient USB Direct interface on the operator panel. Or scan a document and save to the USB Flash drive as PDF, TIFF or JPEG.

Standard Features: Scan Preview, Custom Jobs Copy and e-mail, Priority Copies and Job Cancel increase user productivity

Short summary description Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm:
This short summary of the Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X850e, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Direct printing

Long summary description Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of Lexmark X850e Laser A3 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

Lexmark X850e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
35 ppm
Time to first page (black, normal)
5.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
7 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed scanner
Scan speed (colour)
27.5 ppm
Scan speed (black)
55 ppm
Duplex scan speed (colour)
18 ppm
Duplex scan speed (black)
50 ppm
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax delayed sending
Yes
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
5
Total input capacity *
3100 sheets
Total output capacity *
500 sheets
Maximum number of input trays
6
Maximum input capacity
5100 sheets
Maximum output capacity
3800 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Folio, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Paper tray media weight
64 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Parallel ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Ethernet LAN *
Yes
Security algorithms
EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC, UDP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Network printing methods
LPR/LPD, Direct IP, TCP/IP, IPP, HTTP, NDS, FTP, TFTP
Authentication method
802.1x
Performance
Maximum internal memory
768 MB
Internal storage capacity
80 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
625 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
Blue Angel, FCC, ECMA, BSMI, IEC, CCC, ICES, RPC, PSB, MIC, EK-K60950
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
105.7 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
640 x 700 x 1095 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
890 x 850 x 1380 mm