location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X466dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13C1183
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 500 MHz
  • - 25.9 kg
Warranty: 2 years
Long product name Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm :
The long product name of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X466dte - 4-in-1, Laser, 1200 x 1200, duplex, 38 ppm, 10s, 500MHz, 256MB, Gigabit Ethernet, 2x USB 2.0, 25.9kg
More>>>
Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
The official description of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its space-saving design, advanced features and built-in hard disk, the Lexmark X466dte MFP offers a great productivity boost to small and mid-sized workgroups. What’s more, it comes with a second paper drawer, so you can load different media types or simply boost your total input capacity for higher-volume print runs. Keep your office work flowing smoothly and cost-efficiently with intelligent workflow tools, such as Job Waiting. And tailor your device with one or several of Lexmark’s industry-leading solutions.

- Fully configured MFP with plenty of options
- 256MB of RAM standard
- 80GB hard disk included for expanded functionality
- Lexmark Embedded Solutions Framework
- Extra 550-sheet paper drawer

Short summary description Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X466dte, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X466dte. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
10 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan speed (colour)
19 ppm
Scan speed (black)
33 ppm
Duplex scan speed (colour)
8 ppm
Duplex scan speed (black)
12 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
10000
Maximum duty cycle *
80000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Ethernet, Parallel, Serial (RS-232), Wireless LAN
Network
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP, HTTP, FTP, TFTP, IPP 1.1, ThinPrint, SNMPv3
Authentication method
802.1x
Performance
Maximum internal memory
640 MB
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
49 dB
Sound power level (standby)
22 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
Blue Angel, FCC, ECMA, BSMI, IEC, ACMA A-tick, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.9 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
488 x 438 x 661.5 mm
A6 Card
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
600 x 510 x 865 mm