location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E120n 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E120n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23S0341
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E120n 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 19 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 16 MB 183 MHz
Warranty: 1 Year
Long product name Lexmark E120n 600 x 600 DPI A4 :
The long product name of Lexmark E120n 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 19ppm, 8sec, 16MB, 183MHz, 6.9kg, Grey
More>>>
Lexmark E120n 600 x 600 DPI A4:
The official description of Lexmark E120n 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional, high-quality printing for small or medium sized business
With advanced features such as 1200 Image Quality resolution and a speedy 20 pages per minute, the Lexmark E120 prints your important, detailed documents how you need them and when you
need them.
- Adjustable print resolution settings let you optimise print quality and printer performance while saving on toner.
- 16 MB standard memory (E120n), 8MB standard memory (E120) and a 183 MHz processor fi nish your large print jobs quickly.
- Time to fi rst page of just 8 seconds means you don’t have to wait around for your documents to be printed.
- With advanced paper handling and support for a wide range of media, your documents are printed in the exact format you want them.

Less is more
The Lexmark E120 has been designed following a “Less is More” philosophy: less interaction with your printer means you can concentrate more on your work. The beauty of the Lexmark E120
is that it’s so easy to set-up, use and maintain.
- 150-sheet input tray means you’re not always refi lling paper.
- Easy toner installation makes it simple and clean for any user to replace.
- Intuitive operator panel provides an easy-to-use product, perfect for your small or medium-sized offi ce or home offi ce.

Reliable, robust and affordable
Compact and sturdy, the Lexmark E120 is perfect for offices where space and budget are at a premium, and let’s face it - that’s most offices these days. The desktop-friendly design and quietness of the E120 make it the ideal solution to your printing needs. When you combine the 10,000-page duty cycle with an aftermarket dual toner cartridge of 2,000* pages and a photoconductor kit that lasts up to five years, you’ve got a printer that requires minimal user
intervention. The dual component toner also provides lower running costs, as you only replace what you need. The short paper path and enhanced feeding results in one very reliable printer. In the event of a paper jam the printer’s on-board sensors flushes the paper through the short paper path to ensure continuous printing.

Short summary description Lexmark E120n 600 x 600 DPI A4:
This short summary of the Lexmark E120n 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E120n, Laser, 600 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Lexmark E120n 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark E120n 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E120n. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
10000 pages per month
Printing colours *
Black
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Processor frequency
183 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
26 dB
Design
Display
No
Certification
FCC B, UL 60950-1, U.S. FDA, IEC 60320-1, CSA 60950-1-03, ICES B, CE B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick B, CCC B, BSMI B, VCCI B, MIC, EK Mark, PSB
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Weight & dimensions
Weight
6.9 kg
Dimensions (WxDxH)
388 x 370 x 250 mm
Other features
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
485 x 292 x 325 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:53:14
Uk has collected 14 expert reviews for Lexmark E120n 600 x 600 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2013-12-22 10:53:13
Twice the price of other laser monochrome printers, the E120n offers Ethernet connectivity for an office or home network. Epson has such an option too, but at a price that is double of this one. The output of this printer is good (19 ppm , which is imp...
Good Ethernet connectivity, Average price of cost per page, excellent print quality, the best one at entry price level, good speed...
Bad shipped with a meagre toner cartridge, no driver for Linux (only Mac and Windows), design fit for an office more than for a home, no wireless, Colour laser can be found at this price point...
80%
smh.com.au
Updated:
2013-12-22 10:53:14
This prints a speedy 19 pages per minute with only an eight-second wait for the first page to come out. Like all three units here, it has a 150-sheet paper tray. It is the only one of the bunch that has a built-in Ethernet port, whi...
0%
alphr.com
Updated:
2013-12-22 10:53:14
A miniature marvel, the E120Ns speed and size make it an obvious choice for home offices When it comes to equipping a home office, small and inexpensive is usually the order of the day, and on these grounds alone the E120N is worthy of a closer look...
83%
expertreviews.co.uk
Updated:
2013-12-22 10:53:14
An Ethernet network port used to signal that a printer was for business users only, but the rise of home networks has seen this feature become increasingly common on home devices. At £92 including VAT, Lexmarks E120n is aimed at home users who need...
80%
about.com/compute
Updated:
2013-12-22 10:53:14
Lexmark E120n Monochrome Laser PrinterI was amazed at how compact and fast this little workhorse is, despite its low cost. Printing was a dream, and operation was very simple. Setting the E120N up was initially frustrating, however, mostly due to a v...
90%
slashgear.com
Updated:
2013-12-22 10:53:14
Scroll your memory truffles back ten years, flick open a catalogue of printers and tell me the cheapest monochrome laser you can find. Bowel-shattering, isn’t it. And yet for the past few weeks in my lounge-cum-banquette-seating-area I’ve had...
0%
applematters.com
Updated:
2013-12-22 10:53:14
If governments ever find out how expensive injket printer ink is, nations will go to war to get hold of it. At AUD$2,000 to AUD $3,000/litre, it must be one of the most expensive liquids on the planet. My Canon Pixma MP150 takes a black cartridge w...
0%
pcworld.com_techhive.com
Updated:
2013-12-22 10:53:14
Lexmark E120n Built-in networking makes this compact laser printer a bargain for sharing among several PCs. Lexmark packs a lot of value into the tiny E120n monochrome laser printer. It measures just 9.8 inches high by 15.3 inches wide by 14.6 inches d...
Good Compact form factor, Easy network installation...
Bad Starter toner rated at just 500 pages...
Bottom line Built-in networking makes this compact laser printer a bargain for sharing among several PCs.
81%
trustedreviews.com
Updated:
2013-12-22 10:53:14
Lexmark's technical strength has always been in laser technology ever since the days when the company was IBM's printer division. So when Lexmark told me it was quite excited about this entry-level mono laser printer I was very interested to see what all...
80%
pcmag.com
Updated:
2013-12-22 10:53:14
With a bargain price ($149 direct), a footprint that needs minimal desktop space, and a paper capacity suitable only for light-duty printing, the Lexmark E120n is a decidedly personal laser printer. But its a personal printer with a difference—netwo...
Good Small and light. Fast performance. Built-in network connector. Reasonably good output quality across the board.
Bad Comes with only a starter toner cartridge. Paper capacity suitable only for light-duty printing.
Bottom line With its small footprint, fast performance, and network connector, the Lexmark E120n is a good choice for sharing on a home or small-office network...
70%