location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X642e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0618
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 514 MHz
  • - 36.3 kg
Warranty: 1 Year
Long product name Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 43 ppm, 43 cpm, 35spm, 514 MHz, 128 MB, 36.3 kg
More>>>
Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-Use: Lexmark e-Task 5.7-inch (15.5 cm) monochrome touch screen provides access to print, copy, fax and scan-to-email functions.

Versatile: Specialised and general office copy, fax, scan and print is consolidated on one multifunction printer supporting an array of business output application needs.

Scanning: Up to legal size documents (8.5 x 14", 216 x 355 mm) with up to 600x600 dpi in black and up to 300x300 dpi in colour with an up to 50 page Automatic Document Feeder (ADF)

Powerful: Copy or print up to 43 pages per minute with standard 128MB RAM, expandable to 640MB, and a 514 MHz processor and a time to first copy as quick as 7.5 seconds to handle even the most complicated output.

Security: IPv6, SNMPv3, SSL*, IPSec and 802.1x authentication and user authentication provide security measures for multifunction communications and data encryption. (*See Features)

Convenient: Direct printing of PDF and image (TIFF, JPEG) files from a USB flash drive using the convenient USB Direct interface on the operator panel. Or scan a document and save to the USB Flash drive as PDF, TIFF or JPEG.

Standard Features: Fax, Priority Copies and Job Cancel increase user productivity (See Features).

Short summary description Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X642e, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X642e Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X642e. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Digital sender
No
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum number of input trays
4
Maximum input capacity
3100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Ethernet LAN *
Yes
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Network printing methods
LPR/LPD, Direct IP, Socket, IPP, HTTP, Enhanced IP, NDS, NDPS/NEPS, FTP, TFTP
Performance
Maximum internal memory
640 MB
Internal memory *
128 MB
Processor frequency
514 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
62 dB
Sound pressure level (scanning)
59 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
14.5 cm (5.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
800 W
Power consumption (PowerSave)
30 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
CSA, ICES A, BSMI A, VCCI A, FCC A, UL 60950-1, IEC 60320-1, ECMA-74, CE A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick A, CCC A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
36.3 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
560 x 645 x 710 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
759 x 673 x 831 mm